EN
  • EN
  • DE

2N4232

Part No 2N4232
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description POWER BJT / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 1206501-2N4232
Ultra Librarian 3D Model Ultra Librarian 2N4232 CAD Model

Description

The 2N4232 from Microchip Technology is a high-performance, NPN bipolar junction transistor (BJT) that is designed for a wide range of applications requiring reliable switching and amplification. This versatile transistor is a staple in electronic circuits due to its robustness and dependability.

Key Features

  • High Current Gain: The 2N4232 offers a high current gain (hFE), which ensures efficient amplification in various circuits.
  • Low Saturation Voltage: It exhibits a low collector-emitter saturation voltage, reducing power loss and improving efficiency.
  • High Voltage Rating: With its ability to handle high voltage operations, it is suitable for power regulation and control applications.
  • Wide Operating Temperature: The device can operate over a wide temperature range, making it ideal for harsh environments.
  • TO-39 Package: Encased in a TO-39 metal can package, the 2N4232 ensures excellent heat dissipation and durability.

Applications

The 2N4232 is used in a variety of applications, including but not limited to:

  • Audio Amplifiers
  • Signal Processing
  • Switching Circuits
  • Power Regulation Systems
  • Motor Control

Technical Specifications

Parameter Value Collector-Emitter Voltage (VCEO) 100V Collector-Base Voltage (VCBO) 120V Emitter-Base Voltage (VEBO) 7V Collector Current (IC) 1A Power Dissipation (PD) 800mW

For engineers and designers looking for a reliable transistor that can deliver consistent performance, the 2N4232 from Microchip Technology is an excellent choice. Its combination of high voltage and current handling capabilities, along with its robust package, makes it a versatile component for a broad range of electronic applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess