EN
  • EN
  • DE

2N4236

Part No 2N4236
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP 80V 1A TO39 / Bipolar (BJT) Transistor PNP 80 V 1 A 1 W Through Hole TO-39 (TO-205AD)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single Bipolar Transistors
Mfr Microchip Technology
Series -
Package Tube
Transistor Type PNP
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 600mV @ 100mA, 1A
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce 30 @ 250mA, 1V
Power - Max 1 W
Frequency - Transition -
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39 (TO-205AD)
Base Product Number 2N4236
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1 pcs
Win Source Part Number 1380721-2N4236
Ultra Librarian 3D Model Ultra Librarian 2N4236 CAD Model

Description

The 2N4236 is a high-quality semiconductor product from Microchip Technology, a leading provider in the field of smart, connected, and secure embedded control solutions. This product is a bipolar junction transistor (BJT), which is a type of transistor that uses both electron and hole charge carriers. The 2N4236 is specifically designed for amplification and switching applications, making it a versatile component for a wide range of electronic circuits.

Key Features:

  • Type: PNP - The 2N4236 is a PNP transistor, which means that the majority charge carriers are holes. This type of transistor is typically used for higher current applications and can be found in various power and driver circuits.
  • Voltage Ratings: This transistor is designed to handle significant voltage levels, with a collector-emitter voltage (VCEO) rating that ensures reliable operation in various circuit configurations.
  • Current Handling: The 2N4236 is capable of controlling a large amount of current, making it suitable for applications that require robust current regulation or amplification.
  • Power Dissipation: With its efficient power dissipation capabilities, the 2N4236 can manage thermal performance effectively, which is critical for maintaining stability and extending the life of the product.
  • Package: The product is offered in a package that is designed for optimal heat dissipation and ease of mounting onto printed circuit boards (PCBs).

Applications:

The versatility of the 2N4236 allows it to be used in a broad array of applications. It is commonly employed in:

  • Power regulators
  • Audio amplifiers
  • Signal amplification
  • Switching applications
  • Driver stages in high-fidelity amplifiers and public address systems

Microchip Technology's commitment to quality ensures that the 2N4236 meets the highest standards of reliability and performance. With its robust design and excellent electrical characteristics, the 2N4236 is an ideal choice for designers and engineers looking to create efficient and durable electronic systems.

For detailed specifications, application notes, and additional resources, please refer to the official Microchip Technology documentation and support materials for the 2N4236 transistor.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess