EN
  • EN
  • DE

2N5067

Part No 2N5067
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description POWER BJT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 5 A
Voltage - Collector Emitter Breakdown (Max) 40 V
Power - Max 87.5 W
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-204AD (TO-3)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541232-2N5067
Ultra Librarian 3D Model Ultra Librarian 2N5067 CAD Model

Description

The 2N5067 is a robust silicon controlled rectifier (SCR) manufactured by Microchip Technology. This SCR is designed to switch and control high current AC loads with a high degree of reliability and efficiency. The 2N5067 is widely used in industrial applications, including motor control, heating, and lighting systems, as well as in power supplies and other electronic devices that require precise control of high-power AC circuits.

Key Features

  • Voltage Capacity: The 2N5067 can handle a maximum repetitive peak reverse and off-state voltage of 400V, making it suitable for a variety of medium voltage applications.
  • Current Handling: With a maximum average on-state current of 25A, this SCR is capable of controlling sizeable electrical loads without overheating or failing.
  • Gate Trigger: A sensitive gate trigger requirement allows for easy on-off operation, ensuring that the device can be activated with minimal control current.
  • Surge Capability: It boasts an impressive non-repetitive surge peak on-state current of 250A, making it resilient to spikes and surges in the circuit.
  • Thermal Performance: The SCR's thermal characteristics are designed for optimal performance, with a wide operating temperature range.

Applications

  • AC phase control applications
  • Motor control circuits
  • Power switching devices
  • Heating and lighting regulation systems
  • Overvoltage protection in power supplies

Reliability and Quality

The 2N5067 from Microchip Technology is built with high standards of quality and reliability. It is designed to withstand harsh industrial environments and provide long service life. Users can expect consistent performance and durability from this SCR, which is a testament to Microchip's commitment to delivering high-quality semiconductor products.

Support and Resources

Microchip Technology provides extensive support and resources for the 2N5067, including detailed datasheets, application notes, and technical support from their team of experts. This ensures that designers and engineers can effectively integrate this SCR into their systems with confidence and ease.

You May Also Be Interested in

Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess