EN
  • EN
  • DE

2N5344

Part No 2N5344
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description POWER BJT / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 1005023-2N5344
Ultra Librarian 3D Model Ultra Librarian 2N5344 CAD Model

Description

Microchip Technology 2N5344 NPN Transistor

The 2N5344 is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This transistor is known for its reliability and efficiency, making it an ideal choice for a wide range of electronic applications.

The 2N5344 transistor is capable of handling moderate power levels while operating at high frequencies, which makes it suitable for use in switching and amplification applications. Its robust design ensures stability and long-term performance, even under challenging conditions.

Key Features:

  • Voltage Ratings: The 2N5344 is designed to support collector-emitter voltages up to 140V, ensuring it can handle high voltage applications with ease.
  • Current Handling: It can manage continuous collector currents up to 1A, making it suitable for driving moderate loads.
  • Power Dissipation: With a power dissipation of up to 10W, this transistor can sustain higher power levels without overheating.
  • High Frequency Performance: The device is optimized for high-speed switching, which is essential for modern digital circuits and high-frequency analog signals.
  • TO-39 Package: The 2N5344 comes in a TO-39 metal can package, which provides excellent thermal performance and is easy to mount on a variety of PCB layouts.

Whether you're designing power supplies, motor controllers, or audio amplifiers, the Microchip Technology 2N5344 NPN transistor is a reliable component that won't disappoint. Its combination of high voltage and current ratings, along with its ability to dissipate heat effectively, makes it a versatile choice for engineers and designers looking to create robust electronic systems.

For detailed specifications, datasheets, and application notes, please visit the Microchip Technology website or contact their customer support for personalized assistance with your project needs.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess