STMicroelectronics S5DNF20V - N-Channel 200V Power MOSFET
The S5DNF20V is a high-performance, N-Channel Power MOSFET produced by STMicroelectronics, engineered to deliver efficient power management and conversion in a variety of applications. This MOSFET is a part of ST's MDmesh™ V series, which is renowned for its excellent on-state resistance and switching performance, making it an ideal choice for high-efficiency solutions.
Key Features
- Drain-source Voltage (V<sub>DS): 200V, offering a wide range of operation for high-voltage applications.
- Continuous Drain Current (I<sub>D): This MOSFET can handle continuous drain currents, ensuring reliability in demanding situations.
- Low On-state Resistance (R<sub>DS(on)): The device boasts a low R<sub>DS(on) which minimizes conduction losses and enhances overall efficiency.
- Gate Charge (Q<sub>g): Designed with a low gate charge to ensure fast switching performance, reducing switching losses.
- 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, providing added reliability and peace of mind for designers.
- Enhanced Body Diode: Features a robust and fast body diode, which is critical for handling high-speed switching and hard commutation in a variety of applications.
Applications
The S5DNF20V is versatile and can be used in a wide array of applications, including:
- Switch Mode Power Supplies (SMPS)
- LED Lighting Applications
- DC-DC Converters
- Motor Control Circuits
- Power Management Functions
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The S5DNF20V is no exception, with its design and manufacturing processes geared towards ensuring reliability and performance under various conditions. The device is also RoHS compliant, aligning with environmental standards and restrictions on hazardous substances.
Conclusion
With its robust design, the S5DNF20V from STMicroelectronics stands out as a strong candidate for designers looking to improve power efficiency and reliability in their electronic designs. Its combination of high-voltage capability, low on-resistance, and fast switching performance make it a versatile component suitable for a broad range of high-efficiency applications.