EN
  • EN
  • DE

2N5629

Part No 2N5629
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description POWER BJT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 16 A
Voltage - Collector Emitter Breakdown (Max) 100 V
Power - Max 200 W
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-204AD (TO-3)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541295-2N5629
Ultra Librarian 3D Model Ultra Librarian 2N5629 CAD Model

Description

Microchip Technology's 2N5629: A High-Performance Silicon PNP Transistor

The Microchip Technology 2N5629 is a versatile and high-quality silicon PNP transistor, designed to meet the needs of a wide range of electronic applications. This bipolar junction transistor (BJT) is known for its reliable performance and is commonly used in amplification and switching applications. The 2N5629 is a testament to Microchip Technology's commitment to providing components that blend quality with high functionality.

The 2N5629 boasts a high current gain bandwidth product, making it an excellent choice for audio amplifiers and signal processing circuits where high-frequency response is critical. It is also characterized by a fast switching speed, which is essential for digital and switching circuits that require quick response times.

With its low saturation voltage, the 2N5629 ensures efficient operation, minimizing power loss and heat generation within electronic systems. This feature is particularly important in battery-powered devices where power conservation is crucial. The transistor is also equipped with a high breakdown voltage, providing a good safety margin for applications that experience voltage spikes or transients.

Constructed with Microchip Technology's precision engineering, the 2N5629 comes in a TO-39 metal can package, which offers excellent thermal performance and durability. The metal can package ensures that the device can sustain higher operating temperatures and provides a robust physical barrier against environmental factors, making it suitable for industrial and harsh environment applications.

Whether you're designing audio equipment, control systems, or power management solutions, the 2N5629 from Microchip Technology is a reliable component that will help you achieve a high-performing end product. Its combination of efficiency, speed, and thermal stability makes it a valuable asset in any circuit designer's toolkit.

In summary, the Microchip Technology 2N5629 silicon PNP transistor is a high-quality component designed for a variety of electronic applications. Its excellent electrical characteristics and robust packaging make it a smart choice for engineers looking for performance and reliability.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7484 $58.4904
15+ $7.9988 $119.9820
23+ $7.7488 $178.2224
31+ $7.4989 $232.4659
40+ $7.2489 $289.9560
54+ $6.4990 $350.9460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess