EN
  • EN
  • DE

SD56120M

Part No SD56120M
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 860MHZ M252 / Trans RF MOSFET N-CH 65V 14A 5-Pin Case M-252 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 860MHz
Gain 16dB
Voltage - Test 32V
Current Rating 14A
Current - Test 400mA
Power - Output 120W
Voltage Rating DC 65V
Package M252
Manufacturer Package M252
Win Source Part Number 794035-SD56120M
Popularity Medium
Supply and Demand Status Limited
Family Name SD56120M
Introduction Date July 17, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SD56120M CAD Model

Description

The SD56120M is a high-performance, robust device from STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This product is designed to cater to a range of applications, particularly in the demanding fields of RF power amplification.

Key Features

  • High Power Output: The SD56120M is capable of delivering substantial power, which is essential for applications requiring strong signal amplification.
  • Wide Frequency Range: This device operates over a broad frequency spectrum, making it versatile for various communication and broadcasting needs.
  • Efficiency: With its advanced design, the SD56120M offers excellent thermal performance and energy efficiency, reducing operational costs and improving system longevity.
  • Durability: Constructed with high-quality materials, this product is built to withstand harsh conditions and provide reliable performance over its lifespan.

Applications

The SD56120M is particularly suited for high-frequency applications such as:

  • Base station transceivers for mobile communication
  • Broadband wireless systems
  • Industrial, scientific, and medical (ISM) applications
  • RF energy applications

Technical Specifications

STMicroelectronics ensures that the SD56120M meets stringent technical specifications, delivering top-notch performance and reliability:

  • Advanced LDMOS technology for high gain and efficiency
  • Excellent thermal stability
  • Robustness against load mismatch
  • Designed for ease of integration into various circuit architectures

Quality and Support

STMicroelectronics backs the SD56120M with comprehensive technical support and documentation, ensuring designers can fully leverage the device's capabilities. Additionally, as with all ST products, the SD56120M is manufactured in facilities that adhere to the highest quality standards, ensuring consistent and reliable performance for the end-user.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess