EN
  • EN
  • DE

2N6226

Part No 2N6226
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP 100V 50A TO3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 50 A
Voltage - Collector Emitter Breakdown (Max) 100 V
Power - Max 125 W
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 906281-2N6226
Ultra Librarian 3D Model Ultra Librarian 2N6226 CAD Model

Description

The 2N6226 is a versatile and durable power transistor designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This bipolar junction transistor (BJT) is specifically engineered for high-power switching applications and amplification purposes, making it an ideal choice for a wide range of electronic circuits.

Key Features

  • Device Type: NPN - The 2N6226 is an NPN type transistor, which means it is designed to pass electrons from the emitter to collector. This type of transistor is commonly used in switching and amplification applications.
  • Power Dissipation: The device is capable of dissipating a significant amount of power, ensuring reliable operation in high-power applications.
  • High Current Capacity: With an ability to handle high currents, the 2N6226 is suitable for circuits that require robust current handling capabilities.
  • Voltage Ratings: It has a high breakdown voltage, which allows it to sustain operation at higher voltages without the risk of breakdown.
  • Thermal Performance: The transistor is designed with thermal efficiency in mind, featuring a structure that promotes heat dissipation to maintain stable operation even under high-power conditions.

Applications

The 2N6226 from Microchip Technology is a highly adaptable component that can be used in various applications, including:

  • Switching regulators
  • Power inverters
  • Motor controllers
  • Audio amplifiers
  • High-power signal processing

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the 2N6226 transistor is no exception. This product is built to meet high standards, ensuring consistent performance and longevity in demanding electronic systems.

Support and Resources

Customers can access a comprehensive suite of technical support and resources for the 2N6226, including datasheets, application notes, and design guides, on the Microchip Technology website. Additionally, Microchip's customer service team is available to assist with any product-related inquiries or technical support needs.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess