EN
  • EN
  • DE

2N6315

Part No 2N6315
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 7A TO66 / Bipolar (BJT) Transistor NPN 60 V 7 A 90 W Through Hole TO-66 (TO-213AA)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 7 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 2V @ 1.75A, 7A
Current - Collector Cutoff (Max) 500µA
DC Current Gain (hFE) (Min) @ Ic, Vce 35 @ 500mA, 4V
Power - Max 90 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-213AA, TO-66-2
Supplier Device Package TO-66 (TO-213AA)
Base Product Number 2N6315
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 10293-2N6315
Ultra Librarian 3D Model Ultra Librarian 2N6315 CAD Model

Description

The 2N6315 is a robust power transistor from the renowned manufacturer, Microchip Technology. This high-power bipolar transistor is designed to handle substantial voltage and current, making it an ideal choice for a wide range of applications in the electronics industry. The 2N6315 is widely used in power regulation, amplification, and switching applications due to its excellent performance characteristics and reliability.

Key Features

  • High Power Handling: The 2N6315 is capable of managing high power levels, which is essential for applications that require the switching or amplification of large electrical loads.
  • High Voltage Rating: With a high collector-emitter voltage rating, this transistor can be used in circuits that operate at higher voltages, providing greater flexibility in system design.
  • High Current Capacity: The device can handle significant current, making it suitable for driving motors, power converters, and other high-current devices.
  • Robust Thermal Performance: The 2N6315 has a superior thermal profile that ensures reliable operation even under high temperature conditions, thanks to its efficient heat dissipation capabilities.
  • Durability: Constructed with high-quality materials, the 2N6315 is built to last, ensuring a long operational life and reducing the need for frequent replacements.

Applications

The versatility of the 2N6315 makes it suitable for a variety of applications, such as:

  • Power supply regulators
  • Audio amplifiers
  • Motor control circuits
  • Switching applications
  • Industrial machinery

Technical Specifications

Some of the key technical specifications of the 2N6315 include:

  • Collector-Emitter Voltage (VCEO): 60V
  • Collector-Base Voltage (VCBO): 80V
  • Emitter-Base Voltage (VEBO): 7V
  • Collector Current (IC): 10A
  • Power Dissipation (PD): 115W

In conclusion, the 2N6315 from Microchip Technology is a reliable and high-performing power transistor that meets the demanding requirements of modern electronic circuits. Its ability to handle high power levels, combined with its robust construction, makes it a preferred choice for professionals in the electronics field.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5107 $60.2568
57+ $2.0601 $117.4257
87+ $1.9958 $173.6346
120+ $1.9313 $231.7560
155+ $1.8669 $289.3695
208+ $1.6738 $348.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess