EN
  • EN
  • DE

2N6354

Part No 2N6354
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description POWER BJT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 10 A
Voltage - Collector Emitter Breakdown (Max) 120 V
Vce Saturation (Max) @ Ib, Ic 1V @ 1A, 10A
DC Current Gain (hFE) (Min) @ Ic, Vce 10 @ 10A, 2V
Power - Max 140 W
Frequency - Transition 60MHz
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-204AD (TO-3)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541431-2N6354
Ultra Librarian 3D Model Ultra Librarian 2N6354 CAD Model

Description

Microchip Technology 2N6354 Power Transistor

The 2N6354 product by Microchip Technology is a robust, high-power bipolar junction transistor (BJT) designed for a variety of applications requiring efficient power control and amplification. This versatile component is an essential building block in electronic circuits, known for its reliability and performance.

Key Features:

  • High Voltage Capability: The 2N6354 is capable of handling high voltage operations, making it suitable for power supply circuits and motor control applications.
  • High Current Rating: With its ability to manage significant current levels, this transistor is ideal for heavy-duty switching and amplification tasks.
  • TO-3 Metal Case: Enclosed in a durable TO-3 metal case, the 2N6354 ensures efficient heat dissipation and robustness for industrial environments.
  • Complementary PNP Type: The transistor is available in a complementary PNP type, allowing for flexibility in designing push-pull configurations and other complementary symmetry circuits.
  • Low Saturation Voltage: It exhibits low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.

Applications:

The Microchip Technology 2N6354 transistor is widely used in a variety of applications, including:

  • Linear power regulators and converters
  • Motor control circuits
  • Power inverters and DC-DC converters
  • Audio amplifiers
  • Switching applications that require high current and voltage handling

Technical Specifications:

Parameter Value Collector-Emitter Voltage (Vceo) 60V Collector Base Voltage (Vcbo) 100V Emitter Base Voltage (Vebo) 7V Collector Current (Ic) 16A Power Dissipation (Pd) 115W

With its robust design and comprehensive feature set, the Microchip Technology 2N6354 transistor is a reliable choice for engineers and designers looking to build high-performance, durable electronic systems.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess