EN
  • EN
  • DE

2N4900

Part No 2N4900
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Base Product Number 2N4900
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541202-2N4900
Ultra Librarian 3D Model Ultra Librarian 2N4900 CAD Model

Description

The 2N4900 is a high-quality semiconductor device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular product is a bipolar junction transistor (BJT), which is a fundamental component used in a wide range of electronic devices for switching or amplification purposes.

Key Features

  • Type: NPN - The 2N4900 is an NPN transistor, which means it consists of a layer of P-doped semiconductor (the "base") between two N-doped layers ("emitter" and "collector").
  • Voltage Ratings: It boasts impressive voltage ratings, capable of withstanding significant voltage across its collector-emitter and collector-base junctions, making it suitable for high-voltage applications.
  • Current Handling: This device is designed to handle considerable current, ensuring reliability and efficiency in circuits that require high current flow.
  • Power Dissipation: The 2N4900 is capable of dissipating a substantial amount of power, contributing to its robustness and suitability for high-power applications.
  • Frequency Performance: It exhibits excellent frequency response characteristics, which makes it an ideal choice for applications in the radio-frequency range.
  • Package: The transistor is packaged in a way that ensures ease of integration into various circuit designs, as well as providing physical protection to the semiconductor inside.

Applications

The 2N4900 transistor from Microchip Technology is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Switching applications in power regulators
  • Amplification stages in high-fidelity audio equipment
  • Driver stages in high-power amplifiers
  • Signal processing for communication devices
  • Control systems requiring robust and reliable transistor performance

In conclusion, the 2N4900 is a reliable and efficient NPN transistor that meets the needs of a broad spectrum of high-voltage and high-power electronic applications. Its robust design and excellent electrical characteristics make it a staple in the industry, backed by the quality and support of Microchip Technology.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess