EN
  • EN
  • DE

2N6377

Part No 2N6377
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description PNP TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Base Product Number 2N6377
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541432-2N6377
Ultra Librarian 3D Model Ultra Librarian 2N6377 CAD Model

Description

Microchip Technology's 2N6377 Silicon Controlled Rectifier

The 2N6377 is a robust and reliable silicon controlled rectifier (SCR) designed and manufactured by the renowned semiconductor company, Microchip Technology. This SCR is an essential component for applications requiring controlled rectification and switching. The 2N6377 is engineered to provide high performance and stability, making it an ideal choice for industrial, automotive, and consumer markets.

Key Features

  • Voltage Capacity: The 2N6377 is capable of handling up to 600V, making it suitable for various high-voltage applications.
  • Current Rating: With a current rating of 12A, this SCR can manage considerable power, catering to a wide range of electrical loads.
  • Gate Trigger Voltage: It features a gate trigger voltage (Vgt) that ensures reliable triggering with minimal power.
  • Thermal Performance: The device is designed with superior thermal characteristics that ensure it operates efficiently under high-temperature conditions.
  • Package: Encased in a TO-220 package, the 2N6377 is not only robust but also easy to mount and integrate into various circuit designs.

Applications

The 2N6377 SCR finds its use in a multitude of applications, including but not limited to:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Controlled rectifier applications
  • Capacitive discharge ignition systems
  • Power switching circuits

Quality and Reliability

Microchip Technology is known for its commitment to quality and the 2N6377 is no exception. It is built to meet stringent industry standards, ensuring reliability and performance. The device is also RoHS compliant, adhering to environmental directives.

Support and Resources

Customers can access comprehensive support and resources for the 2N6377 on Microchip Technology's official website. This includes detailed datasheets, application notes, and technical support for seamless integration into your projects.

With its robust design, versatile applications, and backed by Microchip's reputation for quality, the 2N6377 is an excellent choice for designers looking for a reliable SCR solution.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.7297 $79.4594
4+ $32.5987 $130.3948
6+ $31.5800 $189.4800
8+ $30.5613 $244.4904
10+ $29.5426 $295.4260
14+ $26.4865 $370.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43 pieces
In Stock: 22 pieces Factory Stock: 21 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess