EN
  • EN
  • DE

93LC56BT-E/MNY

Part No 93LC56BT-E/MNY
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT SPI 2MHZ 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 2Kb (128 x 16) SPI 8-TDFN (2x3)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-TDFN (2x3)
Family Name 93LC56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93LC56BT-E/MNYCT, 93LC56BT-E/MNYDKR, 93LC56BT-E/MNYTR, 93LC56BT-E/MNY-ND
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908753-93LC56BT-E/MNY
Ultra Librarian 3D Model Ultra Librarian 93LC56BT-E/MNY CAD Model

Description

Microchip Technology 93LC56BT-E/MNY EEPROM

The 93LC56BT-E/MNY is a high-quality, 2Kb microchip EEPROM (Electrically Erasable Programmable Read-Only Memory) offered by the reputable Microchip Technology. This memory device is designed with precision and reliability in mind, catering to a broad range of applications that require efficient data storage and retrieval. The 93LC56BT-E/MNY is part of the 93XX series, which is known for its low-power consumption and versatile interfacing options.

This EEPROM chip operates on a voltage range of 2.5V to 5.5V, making it suitable for various electronic devices, including those that run on lower power supplies. It uses the standard serial EEPROM interface protocol, which ensures compatibility with most microcontrollers and processors on the market.

One of the key features of the 93LC56BT-E/MNY is its user-friendly memory organization. The memory is divided into 128 x 16-bit registers, which simplifies data management and allows for easy access to stored information. Additionally, the self-timed erase and write cycles with auto-erase functionality ensure that data handling is both swift and secure.

The device comes in an 8-pin TSSOP (Thin Shrink Small Outline Package) form factor, known for its compact size and excellent thermal performance. This makes the 93LC56BT-E/MNY an ideal choice for space-constrained applications, such as portable devices, wearables, and embedded systems. The EEPROM is also noted for its industrial temperature range, operating reliably from -40°C to +85°C, ensuring stable performance under varying environmental conditions.

Moreover, Microchip Technology provides robust support for the 93LC56BT-E/MNY, including comprehensive datasheets, technical documentation, and customer support. This ensures that designers and engineers can integrate the EEPROM into their projects with confidence, benefiting from Microchip's expertise and the device's ease of use.

In summary, the 93LC56BT-E/MNY from Microchip Technology is a versatile and reliable EEPROM solution that offers a blend of performance, power efficiency, and compact packaging, making it an excellent choice for a multitude of data storage applications.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2757 $51.0280
100+ $1.0467 $104.6700
150+ $1.0140 $152.1000
205+ $0.9813 $201.1665
265+ $0.9486 $251.3790
355+ $0.8505 $301.9275
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,279 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess