EN
  • EN
  • DE

A40MX04-PLG44I

Part No A40MX04-PLG44I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 34 I/O 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features series Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead)
Manufacturer Microchip Technology
Series MX
Package Tray
Number of I/O 34
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name A40MX04
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908987-A40MX04-PLG44I
Ultra Librarian 3D Model Ultra Librarian A40MX04-PLG44I CAD Model

Description

Microchip Technology's A40MX04-PLG44I: The Versatile FPGA Solution

Introducing the A40MX04-PLG44I, a cutting-edge FPGA (Field-Programmable Gate Array) from Microchip Technology, designed for a multitude of applications that demand high-performance logic solutions. This device is part of the well-regarded Microchip's ProASIC3 series, offering a perfect blend of flexibility, speed, and reliability to system designers and engineers.

The A40MX04-PLG44I is equipped with 40,000 system gates, which provide ample logic for complex designs. Its versatility is further enhanced by the inclusion of 64 macrocells that can be intricately programmed to meet specific design requirements. The FPGA operates at a core voltage of 1.5V, with an industrial temperature range of -40°C to 85°C, ensuring stable performance under varying environmental conditions.

This FPGA comes in a compact 44-Pin PLCC (Plastic Leaded Chip Carrier) package, making it suitable for space-constrained applications without compromising on functionality. The PLCC package also ensures ease of handling and soldering onto a PCB, which is a boon for rapid prototyping and production processes.

One of the key features of the A40MX04-PLG44I is its support for in-system programmability. This allows for the device to be programmed and re-programmed in the field, facilitating updates and design iterations without the need for additional hardware. It is a valuable feature for product lifecycles that require adaptability and long-term support.

The A40MX04-PLG44I also boasts a high-performance, low-skew clock network, which is essential for maintaining signal integrity in high-speed applications. This ensures reliable operation and synchronization across the FPGA, which is critical in applications such as telecommunications, automotive, and industrial control systems.

With its robust security features, the A40MX04-PLG44I protects intellectual property through advanced encryption and unique device IDs. This makes it an excellent choice for applications where data security and prevention of unauthorized copying are paramount.

In summary, the A40MX04-PLG44I from Microchip Technology is a powerful and flexible FPGA solution that caters to a wide range of applications. Its combination of programmability, performance, and security features make it an ideal choice for designers looking to create sophisticated and secure electronic systems.

You May Also Be Interested in

Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess