EN
  • EN
  • DE

A42MX36-CQ208

Part No A42MX36-CQ208
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 176 I/O 208CQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features series Field Programmable Gate Array (FPGA) IC 176 2560 208-BFCQFP with Tie Bar
Manufacturer Microchip Technology
Series MX
Package Tray
Number of I/O 176
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 208-BFCQFP with Tie Bar
Case / Package 208-CQFP (75x75)
Family Name A42MX36
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909008-A42MX36-CQ208
Ultra Librarian 3D Model Ultra Librarian A42MX36-CQ208 CAD Model

Description

The A42MX36-CQ208 is a high-performance integrated circuit from Microchip Technology, designed to cater to the demanding needs of modern electronics. This advanced chip is part of Microchip's renowned FPGA (Field-Programmable Gate Array) product line, offering a flexible and customizable solution for a wide array of applications.

At the heart of the A42MX36-CQ208 is a robust matrix of programmable logic cells, which can be configured to perform complex combinational functions, sequential logic, and high-speed data processing tasks. The device's architecture is optimized to ensure minimal propagation delay, high clock speeds, and exceptional logic utilization, making it an ideal choice for critical and time-sensitive operations.

This FPGA is housed in a compact 208-pin QFP (Quad Flat Package), which provides a space-saving solution for PCB (Printed Circuit Board) designs. The package is engineered for efficient heat dissipation and reliable connectivity, ensuring stable operation even under varying environmental conditions.

The A42MX36-CQ208 boasts a wide range of features, including ample logic gates, generous I/O options, and support for various memory types. It also offers flexible clock management capabilities, which are essential for synchronizing various system components and peripherals. These features make the A42MX36-CQ208 highly adaptable and scalable, suitable for applications ranging from industrial control systems to complex consumer electronics.

Microchip Technology is known for its commitment to quality and reliability, and the A42MX36-CQ208 is no exception. It is built with stringent manufacturing standards and subjected to rigorous testing procedures, ensuring that each chip meets the highest performance benchmarks. Furthermore, Microchip provides comprehensive technical support and a wealth of documentation, including datasheets, reference designs, and application notes, to assist designers in integrating the A42MX36-CQ208 into their projects seamlessly.

Whether you're developing a sophisticated communication system, a high-speed data acquisition device, or an innovative consumer product, the A42MX36-CQ208 from Microchip Technology provides the flexibility, performance, and reliability required to bring your designs to life.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $3,492.5374 $3,492.5374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess