EN
  • EN
  • DE

AT8USDXCAF5-RTRU

Part No AT8USDXCAF5-RTRU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1002726-AT8USDXCAF5-RTRU
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT8USDXCAF5-RTRU CAD Model

Description

The AT8USDXCAF5-RTRU is a microcontroller manufactured by Microchip Technology. It belongs to Microchip's family of embedded microcontrollers, designed to offer a balance of performance, power efficiency, and integration for a wide range of applications.

Applications:

  • Consumer electronics (e.g., remote controls, toys, appliances)
  • Industrial automation (e.g., sensors, motor control)
  • Internet of Things (IoT) devices (e.g., smart sensors, wearables)
  • Automotive applications (e.g., body control, infotainment)
  • Medical devices (e.g., patient monitoring, diagnostic equipment)

Features:

  • High-performance CPU core (e.g., ARM Cortex-M0+)
  • Integrated Flash memory and SRAM
  • Multiple communication interfaces (e.g., UART, SPI, I2C)
  • Analog peripherals (e.g., ADC, DAC)
  • Timers and PWM controllers

Benefits:

  • Enables efficient processing and control in embedded systems
  • Provides flexibility for various communication protocols
  • Supports analog signal acquisition and generation
  • Allows for precise timing and control of external devices
  • Reduces system cost and complexity

Additional Details:

The Microchip AT8USDXCAF5-RTRU microcontroller is engineered for demanding embedded applications. It combines a high-performance CPU core with integrated Flash memory and SRAM, enabling efficient processing and storage of data and code. The multiple communication interfaces allow for easy integration with other devices and systems. The analog peripherals enable the microcontroller to interface with real-world sensors and actuators. The timers and PWM controllers provide precise timing and control of external devices.

This microcontroller is designed to minimize power consumption, making it suitable for battery-powered applications. It also incorporates a range of security features to protect against unauthorized access and tampering. The AT8USDXCAF5-RTRU is a versatile and reliable microcontroller, offering a balance of performance, power efficiency, and integration for a wide range of embedded applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess