EN
  • EN
  • DE

APT1001RBVFRG

Part No APT1001RBVFRG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1000V 11A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Microchip Technology
Series POWER MOS V®
Package Tube
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 1000 V
Current - Continuous Drain (Id) @ 25°C 11A (Tc)
Rds On (Max) @ Id, Vgs 1Ohm @ 5.5A, 10V
Vgs(th) (Max) @ Id 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 150 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 3050 pF @ 25 V
Mounting Type Through Hole
Supplier Device Package TO-247 [B]
Package / Case TO-247-3
Base Product Number APT1001
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 57701-APT1001RBVFRG
Ultra Librarian 3D Model Ultra Librarian APT1001RBVFRG CAD Model

Description

Introducing the APT1001RBVFRG Power MOSFET by Microchip Technology

Microchip Technology, known for its high-quality electronic components, presents the APT1001RBVFRG Power MOSFET. This robust semiconductor device is engineered to meet the demanding requirements of a wide range of applications, including power supply, motor control, and industrial automation systems.

Key Features:

  • High Voltage Capability: The APT1001RBVFRG is designed to handle high voltage operations, making it an ideal choice for applications that require efficient power conversion and management.
  • Low On-Resistance: With its low on-resistance (RDS(on)), this MOSFET ensures minimal power loss and better thermal performance, leading to increased efficiency and reliability in your designs.
  • Fast Switching Speed: The device boasts rapid switching characteristics, which contribute to reduced switching losses and improved performance in high-frequency applications.
  • Durable Construction: Encased in a robust package, the APT1001RBVFRG is built to withstand harsh environments and provide long-term stability and durability.

Applications:

The versatility of the APT1001RBVFRG makes it suitable for a variety of applications. It is commonly used in:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • DC-DC Converters
  • Motor Drives and Inverters
  • Automotive and Transportation
  • Renewable Energy Systems

Product Specifications:

Parameter Value
Drain-Source Voltage (VDSS) 1000V
Continuous Drain Current (ID) 14A
Power Dissipation (PD) 470W
Operating Temperature Range -55°C to +150°C

Microchip Technology's APT1001RBVFRG is a testament to the company's commitment to providing high-performance, reliable components. With its advanced features and robust design, this Power MOSFET is set to be a vital component in your electronic designs.

For detailed information, datasheets, and support, visit Microchip Technology's official website or contact your local distributor.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess