EN
  • EN
  • DE

APT1201R6BVFRG

Part No APT1201R6BVFRG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1200V 8A TO247  /  N-Channel 1200 V 8A (Tc) Through Hole TO-247 [B]
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Microchip Technology
Series POWER MOS V®
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 8A (Tc)
Rds On (Max) @ Id, Vgs 1.6Ohm @ 4A, 10V
Vgs(th) (Max) @ Id 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 230 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 3660 pF @ 25 V
Mounting Type Through Hole
Supplier Device Package TO-247 [B]
Package / Case TO-247-3
Base Product Number APT1201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1031510-APT1201R6BVFRG
Ultra Librarian 3D Model Ultra Librarian APT1201R6BVFRG CAD Model

Description

Introducing the APT1201R6BVFRG, a cutting-edge power MOSFET brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance transistor is designed to meet the rigorous demands of modern electronic applications, offering a perfect blend of efficiency and reliability.

Key Features

  • High Voltage Capability: The APT1201R6BVFRG is designed to handle high voltages, making it suitable for a variety of power applications.
  • Low On-Resistance: With its low on-resistance, this MOSFET ensures minimal power loss and improved efficiency, which is critical for reducing operating temperatures and enhancing product lifespan.
  • Fast Switching Performance: The device provides fast switching speeds, contributing to better performance in high-frequency applications.
  • Robust Thermal Performance: The MOSFET is encapsulated in a package that offers excellent thermal performance, ensuring stability even under high operating temperatures.
  • Durable Construction: Built to withstand tough conditions, the APT1201R6BVFRG is engineered for durability and long-term reliability.

Applications

The versatility of the APT1201R6BVFRG allows it to be utilized in a wide range of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Power Management Systems
  • Motor Drives
  • Automotive Electronics
  • Renewable Energy Systems
  • High-Efficiency Power Conversion

Summary

Microchip Technology's APT1201R6BVFRG stands out as a superior power MOSFET solution for designers and engineers looking to optimize their power systems. With its robust design and advanced technology, this MOSFET is set to deliver top-notch performance and reliable operation in a multitude of electronic applications. Whether it's for industrial, automotive, or consumer electronics, the APT1201R6BVFRG is an excellent choice for those who demand the highest standards in power management and efficiency.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess