EN
  • EN
  • DE

APT12080LVRG

Part No APT12080LVRG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1200V 16A TO264
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 28 Weeks
Features N-Channel 1200 V 16A (Tc) 520W (Tc) Through Hole TO-264 (L)
Manufacturer Microchip Technology
Series POWER MOS V®
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-264-3, TO-264AA
Case / Package TO-264 (L)
Family Name APT12080
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911622-APT12080LVRG
Ultra Librarian 3D Model Ultra Librarian APT12080LVRG CAD Model

Description

The APT12080LVRG is a high-performance power MOSFET brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced power device is designed to cater to a wide range of applications, including switching regulators, switching converters, motor drivers, and relay drivers among others.

Key Features

  • Low On-Resistance: The APT12080LVRG boasts a very low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and enhances efficiency in high-current applications.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET enables high-frequency operation, making it ideal for modern electronic applications where speed is critical.
  • Robust Thermal Performance: With an excellent thermal design, the APT12080LVRG can handle high levels of power without compromising on performance, ensuring reliability even under strenuous conditions.
  • High Voltage Tolerance: The device is capable of withstanding high voltages, providing a wide safety margin for various applications and enhancing system robustness.
  • Low Gate Charge: A low gate charge allows for reduced switching losses and offers improved power efficiency and faster response times.

Applications

The versatility of the APT12080LVRG makes it suitable for various industrial and commercial applications. It is particularly well-suited for power management tasks where efficiency and reliability are paramount. The device's robustness and performance characteristics make it an excellent choice for:

  • Power Supplies
  • DC-DC Converters
  • Motor Control Systems
  • Automotive Electronics
  • Renewable Energy Systems
  • High-Power LED Lighting

Quality and Support

Microchip Technology is committed to delivering high-quality products. The APT12080LVRG is backed by Microchip's extensive technical support and reliability, ensuring that customers receive the best possible performance and longevity from their components. With its robust design and advanced features, the APT12080LVRG is a testament to Microchip's dedication to excellence in power electronics.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess