EN
  • EN
  • DE

APT150GN120JDQ4

Part No APT150GN120JDQ4
Manufacturer Microchip Technology
Catalog IGBTs - Modules
Description IGBT MOD 1200V 215A 625W ISOTOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 28 Weeks
Features IGBT Module Trench Field Stop Single 1200 V 215 A 625 W Chassis Mount ISOTOP®
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Chassis Mount
Package SOT-227-4, miniBLOC
Case / Package ISOTOP®
Family Name APT150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911626-APT150GN120JDQ4
Ultra Librarian 3D Model Ultra Librarian APT150GN120JDQ4 CAD Model

Description

The APT150GN120JDQ4 is a high-performance power transistor from Microchip Technology, designed to cater to a wide range of applications requiring efficient power conversion and management. This device is part of Microchip's extensive portfolio of power electronic components that are known for their reliability, efficiency, and advanced technology.

Key Features

  • High Voltage Capability: With a rating of 1200V, the APT150GN120JDQ4 is suitable for high voltage applications, providing robust performance in demanding environments.
  • High Current Rating: This device is capable of handling continuous currents up to 150A, making it ideal for heavy-duty power applications.
  • Low On-Resistance: The low on-resistance of this transistor ensures minimal power loss during operation, leading to higher efficiency and reduced heat generation.
  • Fast Switching Speed: The APT150GN120JDQ4 boasts a fast switching speed, which is crucial for reducing switching losses and improving performance in high-frequency applications.
  • Robust Design: Engineered for durability, the device can withstand harsh conditions and is designed to provide a long operational lifespan.

Applications

The versatility of the APT150GN120JDQ4 allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives and Inverters
  • Power Factor Correction (PFC) circuits
  • Renewable Energy Systems such as Solar Inverters and Wind Turbines

Quality and Support

Microchip Technology is committed to providing high-quality products and the APT150GN120JDQ4 is no exception. Customers can expect comprehensive technical support, ensuring seamless integration into their applications. With a proven track record in power electronics, Microchip's components are a reliable choice for engineers and designers looking to optimize their power systems.

You May Also Be Interested in

Shenzhen Minos Technology Co., Ltd.
IGBT FS (Field Stop) 650V 75A 468W Through Hole TO-247
Lowest to $3.1142
Infineon Technologies
IGBT Modules IGBT Module 450A 1200V
Lowest to $488.7219
IXYS
HiPerFASTTM IGBTs with Diode
Need more? Email Us
Infineon Technologies
IGBT MODULES
Lowest to $325.6465
Fairchild/ON Semiconductor
MODULE IGBT 600V 50A EPM7
Need more? Email Us
Microsemi Corporation
Three level inverter Trench + Field Stop IGBT Power Module
Lowest to $334.2857
IXYS
IGBT MODULE 1200V 50A 225W E2
Need more? Email Us
Fairchild/ON Semiconductor
MODULE IGBT 600V 75A EPM7
Lowest to $59.0427
Infineon Technologies
FF1200R12IE5 Infineon Technologies IGBT Modules 1200 V, 1200 A dual IGBT module datasheet, inventory, & pricing.
Lowest to $669.4030

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess