EN
  • EN
  • DE

APT30M30JLL

Part No APT30M30JLL
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 300V 88A ISOTOP  /  N-Channel 300 V 88A (Tc) Chassis Mount ISOTOP®
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Microchip Technology
Series POWER MOS 7®
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 300 V
Current - Continuous Drain (Id) @ 25°C 88A (Tc)
Rds On (Max) @ Id, Vgs 30mOhm @ 44A, 10V
Vgs(th) (Max) @ Id 5V @ 2.5mA
Gate Charge (Qg) (Max) @ Vgs 140 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 7030 pF @ 25 V
Mounting Type Chassis Mount
Supplier Device Package ISOTOP®
Package / Case SOT-227-4, miniBLOC
Base Product Number APT30M30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1032091-APT30M30JLL
Ultra Librarian 3D Model Ultra Librarian APT30M30JLL CAD Model

Description

Microchip Technology's APT30M30JLL Power MOSFET

Introducing the APT30M30JLL, a state-of-the-art Power MOSFET brought to you by Microchip Technology, a leader in the semiconductor industry. This high-performance component is designed to meet the demanding requirements of modern power electronic applications, offering both efficiency and reliability.

Key Features

  • High Voltage Capability: The APT30M30JLL is engineered to handle high voltages, making it suitable for a variety of power applications.
  • Low On-Resistance: With its low R<sub>DS(on), this MOSFET ensures minimal power loss and superior efficiency, which is critical for energy-sensitive designs.
  • Fast Switching Performance: The device boasts rapid switching capabilities, enhancing performance in applications that require high switching frequencies.
  • Robust Thermal Performance: The APT30M30JLL is built to withstand high temperatures, ensuring reliable operation even under strenuous conditions.
  • TO-264 Package: Housed in a TO-264 package, it offers a compact solution without compromising on power handling or thermal dissipation.

Applications

The APT30M30JLL is versatile and can be utilized in a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverter Systems
  • High-Efficiency DC-DC Converters

Product Benefits

The APT30M30JLL from Microchip Technology offers numerous benefits to designers and engineers. Its high voltage capability and low on-resistance translate to reduced conduction losses, while its fast switching reduces switching losses, contributing to overall system efficiency. The robust thermal management ensures the device operates reliably over a wide temperature range, making it suitable for industrial and commercial applications where uptime is critical.

Whether you're designing power supplies, inverters, or any other power management solution, the APT30M30JLL Power MOSFET is an excellent choice that combines performance, efficiency, and reliability to help you create cutting-edge electronic products.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess