EN
  • EN
  • DE

APT8030JVR

Part No APT8030JVR
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 800V 25A 4-Pin SOT-227
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOT-227-4
Continuous Drain Current (ID) 25 A
Current Rating 25 A
Drain to Source Voltage (Vdss) 800 V
Fall Time 8 ns
Gate to Source Voltage (Vgs) 30 V
Input Capacitance 7.9 nF
Lead Free Lead Free
Max Operating Temperature 150 °C
Max Power Dissipation 450 W
Min Operating Temperature -55 °C
Mount Chassis Mount, Screw
Number of Elements 1
Number of Pins 4
Power Dissipation 450 W
Radiation Hardening No
Rds On Max 300 mΩ
Rise Time 14 ns
RoHS Compliant
Turn-Off Delay Time 59 ns
Turn-On Delay Time 16 ns
Voltage Rating (DC) 800 V
Win Source Part Number 1203689-APT8030JVR
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT8030JVR CAD Model

Description

The APT8030JVR is a high-performance, silicon carbide (SiC) power MOSFET brought to you by Microchip Technology, a leader in the field of microcontroller, mixed-signal, analog, and Flash-IP solutions. This state-of-the-art component is designed to meet the needs of modern high-efficiency applications, including electric vehicles, solar inverters, and high-performance power supplies.

Key Features

  • High Blocking Voltage: With a maximum operating voltage of 800V, the APT8030JVR is capable of handling high power applications with ease.
  • Low On-Resistance: The device features an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency.
  • High-Speed Switching: The fast-switching capabilities of the APT8030JVR make it ideal for applications requiring high-frequency operation.
  • Robustness: The SiC MOSFET is inherently robust, withstanding high-temperature operations and providing excellent thermal performance.
  • Energy Efficiency: Its energy-efficient design helps in reducing the carbon footprint of power systems where it is employed.

Applications

  • Electric vehicle (EV) powertrains
  • Renewable energy systems, including solar and wind inverters
  • Uninterruptible power supplies (UPS)
  • Switch-mode power supplies (SMPS)
  • High-voltage DC/DC converters

Product Benefits

Utilizing the APT8030JVR from Microchip Technology allows designers to create systems that are not only more compact due to the high-density power capabilities but also more reliable over a long operational lifespan. This MOSFET's superior switching performance and efficiency ensure that end products meet the stringent requirements of energy-conscious consumers and industries, while its ruggedness guarantees durability even in the most demanding conditions.

Whether you are an engineer seeking to push the boundaries of power electronics or a procurement specialist looking for a component that will keep your products at the forefront of technology, the APT8030JVR offers a compelling solution that combines performance, efficiency, and reliability.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess