EN
  • EN
  • DE

APT8030LVFRG

Part No APT8030LVFRG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 27A TO264
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Microchip Technology
Series POWER MOS V®
Package Tube
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 800 V
Current - Continuous Drain (Id) @ 25°C 27A (Tc)
Rds On (Max) @ Id, Vgs 300mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id 4V @ 2.5mA
Gate Charge (Qg) (Max) @ Vgs 510 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 7900 pF @ 25 V
Mounting Type Through Hole
Supplier Device Package TO-264 [L]
Package / Case TO-264-3, TO-264AA
Base Product Number APT8030
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 57872-APT8030LVFRG
Ultra Librarian 3D Model Ultra Librarian APT8030LVFRG CAD Model

Description

The APT8030LVFRG is a state-of-the-art power MOSFET brought to you by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This advanced power device is designed to deliver high efficiency and reliability for a range of applications, including switch-mode power supplies, motor drives, and power management solutions.

Key Features

  • Low On-Resistance: The APT8030LVFRG features an exceptionally low on-resistance, which minimizes conduction losses and enhances overall efficiency, making it an ideal choice for high-performance power systems.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is well-suited for applications requiring high-speed operation, providing improved performance in power conversion systems.
  • Robust Thermal Performance: The device is encapsulated in a package that offers excellent thermal characteristics, ensuring stable operation even under high-temperature conditions.
  • Voltage Rating: It is designed to handle significant voltages, which makes it versatile for various high-voltage applications.

Applications

The versatility of the APT8030LVFRG allows it to be used in a myriad of applications. It is particularly well-suited for:

  • High-efficiency DC/DC converters
  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • Motor control circuits
  • Power management systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the APT8030LVFRG is no exception. Each device undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by industry professionals. With its robust construction and proven design, the APT8030LVFRG is a reliable component that can help to extend the life and enhance the performance of your power management systems.

Environmental Compliance

The APT8030LVFRG complies with various environmental standards, reinforcing Microchip Technology's dedication to sustainability and environmental responsibility. This MOSFET is RoHS compliant, ensuring that it is manufactured without the use of hazardous substances.

You May Also Be Interested in

IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess