EN
  • EN
  • DE
  • IT

APTGT50DDA120T3G

Part No APTGT50DDA120T3G
Manufacturer Microchip Technology
Catalog IGBTs - Modules
Description IGBT MODULE 1200V 75A 270W SP3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features IGBT Module Trench Field Stop Dual Boost Chopper 1200 V 75 A 270 W Chassis Mount SP3
Manufacturer Microchip Technology
Package Bulk
Operating Temperature Range -40°C ~ 175°C (TJ)
Mounting Chassis Mount
Package SP3
Case / Package SP3
Family Name APTGT50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861630-APTGT50DDA120T3G
Ultra Librarian 3D Model Ultra Librarian APTGT50DDA120T3G CAD Model

Description

Introducing the APTGT50DDA120T3G, a state-of-the-art power module from Microchip Technology, designed to cater to the demanding needs of modern power systems. This high-performance module is an ideal choice for a variety of applications, including motor drives, uninterruptible power supplies (UPS), and inverters for renewable energy sources such as solar and wind power.

Key Features

  • High Power Density: The APTGT50DDA120T3G boasts a compact design that does not compromise on power, providing a high power density solution for systems where space is at a premium.
  • Wide Voltage Range: This module is capable of handling voltages up to 1200V, making it versatile for high-voltage applications.
  • High Current Capacity: With a current rating of 50A, it can easily manage the demands of heavy loads.
  • Low Stray Inductance: The design minimizes stray inductance, which helps in reducing switching losses and improving overall efficiency.
  • Robust Thermal Management: The APTGT50DDA120T3G is equipped with an excellent thermal management system, ensuring reliable performance even under high-temperature conditions.
  • Easy Integration: The power module comes in an industry-standard package, facilitating easy integration into existing systems without the need for extensive redesign.

Applications

The versatility and reliability of the APTGT50DDA120T3G make it suitable for a wide range of industrial and commercial applications. Its ability to efficiently manage power and thermal conditions makes it an excellent choice for:

  • Electric Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Inverters for Solar and Wind Energy Systems
  • Power Supplies for Industrial Equipment
  • Electric Vehicles (EV) and Hybrid Electric Vehicles (HEV)

Conclusion

The APTGT50DDA120T3G from Microchip Technology encapsulates the latest in power module technology, offering a reliable, efficient, and high-performance solution for a multitude of power applications. Its robust design and advanced features ensure that it meets the needs of the most demanding environments, providing a seamless and powerful performance that industry professionals can count on.

You May Also Be Interested in

Infineon Technologies
IFS150B12N3E4P_B11 Infineon Technologies IGBT Modules 1200V, 150 A, Sixpack IGBT Module datasheet, inventory, & pricing.
Lowest to $351.4627
ON Semiconductor
IGBT MODULE, CIB 1200 V, 25 A IG
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 800A 2900W / IGBT Module Half Bridge 600 V 800 A 2900 W Chassis Mount Module
Lowest to $10.9568
Powerex Inc.
IGBT MOD 1200V 150A 890W / IGBT Module Three Phase Inverter with Brake 1200 V 150 A 890 W Chassis Mount Module
Need more? Email Us
Microchip Technology
IGBT MOD 1200V 100A 416W SOT227
Need more? Email Us
Powerex Inc.
IGBT MODULE 1200V 10A 96W / IGBT Module Three Phase Inverter with Brake 1200 V 10 A 96 W Through Hole
Need more? Email Us
Infineon Technologies
MODULE IGBT 1200V EASY1B-2
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Transistors - IGBTs - Modules C2
Need more? Email Us
Infineon Technologies
LOW POWER EASY AG-EASY3B-7011
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5585 $73.1170
5+ $29.9973 $149.9865
7+ $29.0594 $203.4158
10+ $28.1229 $281.2290
12+ $27.1850 $326.2200
16+ $24.3728 $389.9648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,284 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess