EN
  • EN
  • DE

AS7C3256-10TIN

Part No AS7C3256-10TIN
Manufacturer Microchip Technology
Catalog SRAM
Description SRAM 32Kx8 28 PIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957497-AS7C3256-10TIN
Series *
Ultra Librarian 3D Model Ultra Librarian AS7C3256-10TIN CAD Model

Description

The AS7C3256-10TIN by Microchip Technology is a high-performance, 32,768-word by 8-bit CMOS Static Random Access Memory (SRAM) device. This memory module is designed to provide a reliable and efficient solution for a vast array of electronic applications, where fast access and low power consumption are essential.

Key Features:

  • High-Speed Access: With an access time of 10ns, this SRAM delivers swift performance that is suitable for high-speed microprocessor and microcontroller applications.
  • Low Power Operation: Engineered for energy efficiency, the AS7C3256-10TIN operates with low power dissipation, making it ideal for battery-powered and portable devices.
  • Wide Operating Voltage: The device supports a wide range of operating voltages from 4.5V to 5.5V, providing flexibility in various system designs.
  • Stable Performance: It features a data retention voltage as low as 2V, ensuring data stability under a broad spectrum of conditions.
  • Package Options: Available in a 28-pin TSOP (Thin Small Outline Package), the AS7C3256-10TIN is designed for space-saving and surface-mount technology applications.
  • Industrial Temperature Range: This SRAM operates over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions.

Applications:

The AS7C3256-10TIN is versatile and can be used in a variety of applications, including:

  • Embedded processors and controllers
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems
  • Medical devices
  • Networking hardware

With its combination of speed, efficiency, and reliability, the AS7C3256-10TIN from Microchip Technology stands out as an excellent choice for designers looking to optimize their memory solutions. Its robust feature set ensures that it can meet the stringent requirements of a wide range of high-performance electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 4M PARALLEL 44TSOP II / 3.3V CMOS Static RAM
Lowest to $7.6015
Cypress Semiconductor Corp
IC SRAM 9M PARALLEL 165FBGA / 9-Mbit Burst of Two Pipelined SRAMs with QDR Architecture
Lowest to $28.2155
Alliance Memory, Inc.
IC SRAM 2MBIT PARALLEL 48TFBGA
Lowest to $4.3703
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36M PARALLEL 165FBGA / 36-Mbit QDR® II SRAM Two-Word Burst Architecture
Lowest to $52.4027
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 119PBGA / 18 Mbit (512 K × 36/1 M × 18) Flow Through SRAM
Lowest to $39.2665
Cypress Semiconductor Corp
IC SRAM 9M PARALLEL 165FBGA / 9-Mbit (256K x 36/512K x 18) Pipelined SRAM with NoBL Architecture
Lowest to $131.9045
Cypress Semiconductor Corp
IC SRAM 8MBIT PARALLEL 44TSOP II
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 1M PARALLEL 32SOJ / 5V 128K X 8 CMOS SRAM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess