EN
  • EN
  • DE

AS7C3256-15JCN

Part No AS7C3256-15JCN
Manufacturer Microchip Technology
Catalog SRAM
Description SRAM 32Kx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957498-AS7C3256-15JCN
Series *
Ultra Librarian 3D Model Ultra Librarian AS7C3256-15JCN CAD Model

Description

Microchip Technology's AS7C3256-15JCN High-Performance SRAM

The AS7C3256-15JCN is a state-of-the-art static random-access memory (SRAM) chip designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-speed, low-power device is engineered to meet the demands of a wide range of applications, from industrial and automotive systems to consumer electronics and telecommunications infrastructure.

Key Features of AS7C3256-15JCN

  • Memory Capacity: The AS7C3256-15JCN offers a substantial memory capacity of 256K (32K x 8), enabling efficient data storage and retrieval for complex processes.
  • Access Time: With an impressive access time of 15ns, this SRAM provides rapid data access, making it suitable for high-performance computing applications that require speedy operations.
  • Single 5V Power Supply: The device operates on a single 5V power supply, ensuring compatibility with a wide range of systems and simplifying power management requirements.
  • Low Power Consumption: It features a low power consumption design, which is critical for battery-powered and energy-sensitive applications.
  • Package Type: The AS7C3256-15JCN is available in a 28-pin 300-mil SOJ package, providing a compact footprint for space-constrained designs.
  • Operating Temperature: The SRAM can operate over an industrial temperature range, ensuring reliability and performance even in extreme conditions.

Applications for AS7C3256-15JCN

The versatility of the AS7C3256-15JCN allows it to be used across various applications, including:

  • Industrial control systems
  • Automotive electronics
  • Portable computing devices
  • Networking hardware
  • Medical equipment

With its combination of speed, power efficiency, and reliability, the AS7C3256-15JCN SRAM from Microchip Technology is an ideal choice for designers seeking a high-quality memory solution. Its robust feature set ensures that it can meet the technical requirements of a broad spectrum of products, making it a versatile component in the ever-evolving landscape of electronic devices.

You May Also Be Interested in

Cypress Semiconductor Corp
IC NVSRAM 8M PARALLEL 48FBGA / 8 Mbit (1024K x 8/512K x 16) nvSRAM
Lowest to $67.6508
Cypress Semiconductor Corp
IC SRAM 4.5M PARALLEL 100TQFP / 4-Mbit (128K x 36) Pipelined Sync SRAM
Lowest to $8.1393
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 44TSOP II
Lowest to $4.1149
Alliance Memory, Inc.
IC SRAM 2MBIT PARALLEL 48TFBGA
Lowest to $4.3703
ISSI, Integrated Silicon Solution Inc
IC SRAM 4M PARALLEL 44TSOP2 / 256K x 16 LOW VOLTAGE, ULTRA LOW POWER CMOS STATIC SRAM
Lowest to $17.5500
Renesas Electronics America
IC SRAM 1MBIT 70NS 32STSOP
Lowest to $7.4093
Alliance Memory, Inc.
IC SRAM 16MBIT PARALLEL 48FPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 9MBIT PARALLEL 100TQFP
Lowest to $6.7233
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 100TQFP / 18-Mbit (512K × 36/1M × 18) Pipelined SRAM with NoBL™ Architecture (With ECC)
Lowest to $41.8082

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess