EN
  • EN
  • DE

AT17LV256-10JI

Part No AT17LV256-10JI
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SRL CONFG EEPROM 256K 20-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type Serial EEPROM
Memory Size 256Kb
Supply Voltage - Operating 3 V to 3.6 V, 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-PLCC (9x9)
Win Source Part Number 1018729-AT17LV256-10JI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT17LV256-10JI CAD Model

Description

Microchip Technology AT17LV256-10JI EEPROM

The AT17LV256-10JI is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed to provide a reliable and flexible non-volatile memory solution for a wide range of applications. This EEPROM offers a storage capacity of 256K bits and is specifically engineered to meet the demands of high-speed and low-power operations.

Key Features:

  • Memory Size: The device boasts a memory size of 256K bits, providing ample space for firmware storage, configuration parameters, or any other data that requires persistence across power cycles.
  • Speed: With an access time of 10ns, the AT17LV256-10JI offers rapid read capabilities, making it an excellent choice for applications that require high-speed data retrieval.
  • Interface: The device supports a simple serial interface for communication, ensuring easy integration with a wide range of microcontrollers and processors.
  • Operating Voltage: It operates at a voltage range of 3V to 3.6V, catering to low-voltage applications and helping to reduce overall power consumption.
  • Package: The AT17LV256-10JI comes in a robust and industry-standard PLCC (Plastic Leaded Chip Carrier) 32-pin package, providing reliable connectivity and mechanical stability.
  • Temperature Range: Designed to withstand harsh conditions, it operates within an industrial temperature range of -40°C to +85°C, making it suitable for use in extreme environments.

Applications:

The versatility of the AT17LV256-10JI makes it ideal for a variety of applications, including:

  • Embedded systems requiring non-volatile memory storage
  • Configuration settings for digital devices
  • Storage for boot code in computers and other digital systems
  • Firmware updates and storage for consumer electronics
  • Industrial control systems requiring durable memory solutions

Overall, the Microchip Technology AT17LV256-10JI EEPROM provides a reliable and efficient solution for systems that need non-volatile memory. Its high-speed, low-power, and robust design make it an excellent choice for designers looking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

Microchip Technology
IC FLASH CONFIG 8M 20PLCC
Lowest to $15.0633
Microchip Technology
IC SRL CONFG EEPROM 512K LV 8DIP
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 20PLCC
Lowest to $12.4070
Microchip Technology
IC EEPROM FPGA 256KB 8-SOIC
Need more? Email Us
Microchip Technology
IC EEPROM FPGA 64KB 8-SOIC
Lowest to $21.1238
Microchip Technology
IC EEPROM SRL CONFG 2M LV 20SOIC
Lowest to $49.3976
Intel
IC CONFIG DEVICE 128MBIT 16SOIC
Lowest to $89.0226
Microchip Technology
CONFIG MEMORY, 512KX1, SERIAL
Lowest to $9.0841
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Lowest to $48.9585

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2673 $57.0692
9+ $11.7066 $105.3594
14+ $11.3407 $158.7698
19+ $10.9749 $208.5231
24+ $10.6091 $254.6184
32+ $9.5116 $304.3712
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 698 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess