EN
  • EN
  • DE

AT22V10L-25KI

Part No AT22V10L-25KI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011423-AT22V10L-25KI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT22V10L-25KI CAD Model

Description

Product Overview: AT22V10L-25KI by Microchip Technology

The AT22V10L-25KI is a high-performance Programmable Logic Device (PLD) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This PLD belongs to the Atmel SPLD series and is well-suited for a variety of applications that require custom logic solutions.

Key Features:

  • High-Speed Performance: The AT22V10L-25KI operates with a 25 ns propagation delay, providing swift response times for critical applications.
  • Low Power Consumption: Designed for energy efficiency, this device is ideal for power-sensitive projects.
  • High-Density Design: It features a 10 macrocells structure, offering a compact yet powerful logic solution.
  • Reprogrammable: This PLD can be reprogrammed, allowing for design iterations and updates without the need for hardware replacements.
  • Wide Operating Temperature Range: The device operates reliably across a temperature range of -40°C to +85°C, ensuring performance in harsh environments.
  • Industry Standard Package: It comes in a robust 28-pin SKINNY package, ensuring compatibility with standard PCB layouts.

Applications:

The AT22V10L-25KI is versatile and can be used in various applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Communication devices
  • Custom logic circuits

Quality and Reliability:

Microchip Technology is known for its commitment to quality and the AT22V10L-25KI is no exception. The device meets stringent quality standards and is designed for long-term reliability.

Whether you are developing a new product or upgrading an existing system, the AT22V10L-25KI from Microchip Technology offers a flexible, reliable, and efficient logic solution to meet your design needs.

You May Also Be Interested in

Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess