EN
  • EN
  • DE

AT24C01-PI27

Part No AT24C01-PI27
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046257-AT24C01-PI27
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C01-PI27 CAD Model

Description

Microchip Technology AT24C01-PI27

The AT24C01-PI27 is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular model is part of the AT24Cxx series, which is renowned for its high reliability and low-power consumption, making it an ideal choice for a wide range of data storage applications.

With a storage capacity of 1-Kbit, the AT24C01-PI27 is perfect for storing small amounts of data such as device configuration, calibration, and user preference information. The device operates across a voltage range of 2.7V to 5.5V, which allows for flexible integration into various system designs without the need for additional power regulation components.

The AT24C01-PI27 employs a standard I²C-compatible (2-wire) serial interface, which facilitates easy and efficient communication with microcontrollers and other devices on the same bus. This feature simplifies the design process and reduces the complexity of the circuit. The EEPROM also supports a bidirectional data transfer protocol, which enhances its performance and makes it more versatile for different types of serial data communication.

Durability is a hallmark of the AT24C01-PI27, as it is rated for a high write endurance with a minimum of one million write cycles and a data retention period of over 100 years. This robustness ensures that data remains safe and uncorrupted over extended periods, even under frequent write operations.

The device comes in a variety of package options, with the PI27 suffix indicating the specific packaging type. This allows designers to choose the most suitable package based on their space constraints and assembly processes. Additionally, the AT24C01-PI27 is designed to operate over an industrial temperature range, which makes it suitable for harsh environments and demanding applications.

In summary, the Microchip Technology AT24C01-PI27 EEPROM is a reliable and versatile memory solution that combines low power consumption with high endurance, making it an excellent choice for a multitude of electronic applications requiring non-volatile memory storage.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess