EN
  • EN
  • DE

BU74HC00F

Part No BU74HC00F
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050019-BU74HC00F
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BU74HC00F CAD Model

Description

The BU74HC00F is a high-speed CMOS quad 2-input NAND gate manufactured by Rohm Semiconductor. It belongs to the HC (High-speed CMOS) logic family, offering improved performance compared to standard CMOS logic gates. This device provides four independent 2-input NAND gates in a single package, making it suitable for a wide range of digital logic applications.

Applications

  • General-purpose logic circuits
  • Digital signal processing
  • Data communication
  • Control systems
  • Automotive electronics
  • Industrial automation

Features

  • Quad 2-Input NAND Gates: Provides four independent NAND gate functions.
  • High-Speed Operation: Offers fast switching speeds for high-frequency applications.
  • Wide Operating Voltage Range: Operates from 2V to 6V.
  • Low Power Consumption: Minimizes power dissipation for energy-efficient designs.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • CMOS Technology: Offers low input current and high output drive capability.
  • Small Package Size: Saves board space and simplifies layout.

Benefits

  • Versatile Logic Function: Implements NAND gate logic in various digital circuits.
  • Improved System Performance: Enables high-speed operation in demanding applications.
  • Reduced Power Consumption: Minimizes power dissipation and extends battery life.
  • Enhanced System Reliability: Offers robust performance in harsh environments.
  • Simplified Design: Reduces component count and simplifies PCB layout.

The BU74HC00F utilizes advanced CMOS technology to achieve its high performance and low power consumption. The device is designed for easy integration into digital circuits, offering standard TTL-compatible input thresholds. Its small package size and wide operating voltage range make it a versatile choice for a wide range of applications.

Technical Specifications:

  • Logic Function: Quad 2-Input NAND Gate
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOP (Small Outline Package)
  • Propagation Delay: Typically 5ns to 15ns, depending on the supply voltage and load conditions
  • Input Current: Typically less than 1 μA

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Hewlett Packard
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess