EN
  • EN
  • DE

AT24C01C-STUM-T

Part No AT24C01C-STUM-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT I2C 1MHZ SOT23-5 / EEPROM Memory IC 1Kb (128 x 8) I²C 1 MHz 550 ns SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 550 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package SOT-23-5
Base Product Number AT24C01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names AT24C01C-STUM-T SL901CT,AT24C01C-STUM-T SL901CT-ND,AT24C01C-STUM-TDKR,AT24C01CSTUMT,AT24C01C-STUM-T SL901TR,AT24C01C-STUM-TTR,AT24C01C-STUM-T SL901DKR-ND,AT24C01C-STUM-TCT,AT24C01C-STUM-T SL901DKR,AT24C01C-STUM-T SL901TR-ND
Standard Package 5,000
Win Source Part Number 1046252-AT24C01C-STUM-T
Ultra Librarian 3D Model Ultra Librarian AT24C01C-STUM-T CAD Model

Description

The AT24C01C-STUM-T is a high-performance, serial electrically erasable and programmable read-only memory (EEPROM) module from the industry-leading manufacturer, Microchip Technology. This device offers a storage capacity of 1-Kbit and utilizes the standard two-wire I²C-compatible interface, making it an ideal choice for applications requiring non-volatile memory with low power consumption and a compact footprint.

Key Features

  • Memory Size: 1-Kbit (128 x 8)
  • Interface Type: I²C (2-wire)
  • Operating Voltage Range: 1.7V to 5.5V, accommodating a wide range of applications from low-power handheld devices to industrial control systems.
  • Write Cycle Time: 5 ms (max), allowing for efficient data management and quick updates.
  • Endurance: 1 Million Write Cycles, offering reliable performance over the product's lifespan.
  • Data Retention: 100 Years, ensuring the longevity of stored information.
  • Package: 8-TSSOP, which is suitable for space-constrained applications.
  • Temperature Range: -40°C to +85°C, providing robustness in various environmental conditions.

Applications

The AT24C01C-STUM-T EEPROM is versatile and can be used in a broad array of applications. Its reliability and low power consumption make it perfect for:

  • Portable electronic devices
  • Medical equipment
  • Industrial control systems
  • Automotive systems
  • Smart cards
  • Consumer electronics

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The AT24C01C-STUM-T EEPROM is a testament to this, providing a stable and durable non-volatile memory solution. It has been rigorously tested to meet the high standards expected from Microchip products, ensuring it meets the needs of even the most demanding applications.

For more information or to place an order, please visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess