Microchip Technology's AT24C02N-SC2.5 EEPROM
The AT24C02N-SC2.5 is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) chip produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This EEPROM device offers a reliable storage solution for a wide range of applications, from industrial to consumer electronics, where data integrity and device reliability are paramount.
This particular model, the AT24C02N-SC2.5, features a 2-Kbit memory size, which is organized as 256 x 8 bits. This allows for adequate storage for small data sets such as device configurations, calibration data, or user preferences. It operates with a standard voltage range of 2.5V to 5.5V, making it versatile for various power environments and ensuring compatibility with both legacy and modern system designs.
One of the key benefits of the AT24C02N-SC2.5 is its I²C-compatible (Two-Wire) serial interface. This interface is widely used and allows for easy integration into most microcontroller-based systems, enabling seamless communication with other I²C devices. The device's support for a 400 kHz data transfer rate ensures quick and efficient read/write operations, which is essential for applications that require frequent data updates.
The AT24C02N-SC2.5 is designed with a focus on data retention and endurance. It boasts a data retention period of over 100 years and an endurance of one million write cycles, ensuring that data is preserved over long periods, even under frequent write operations. This level of reliability is critical for applications where data must be retained without power, such as in portable devices.
Furthermore, the device comes in an 8-lead SOP (Small Outline Package), which is known for its compact footprint. This makes it an ideal choice for space-constrained applications, allowing designers to incorporate non-volatile memory storage without significantly increasing the size of their circuit boards.
In summary, the AT24C02N-SC2.5 from Microchip Technology is a robust and reliable EEPROM chip that offers a practical non-volatile memory solution for a broad range of applications. Its compatibility with the I²C serial interface, coupled with its impressive data retention and endurance capabilities, makes it a top choice for designers looking to incorporate a small but powerful memory component into their electronic designs.