EN
  • EN
  • DE

AT24C32A-10PU-1.8

Part No AT24C32A-10PU-1.8
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 32KBIT I2C 400KHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kbit
Memory Organization 4K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT24C32
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565210-AT24C32A-10PU-1.8
Ultra Librarian 3D Model Ultra Librarian AT24C32A-10PU-1.8 CAD Model

Description

Microchip Technology's AT24C32A-10PU-1.8 EEPROM

The AT24C32A-10PU-1.8 is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for optimal data storage efficiency, this integrated circuit offers a substantial 32K (32768 x 8) amount of memory space, making it an ideal choice for applications requiring non-volatile memory storage.

Key Features

  • Memory Size: The device boasts a 32K-bit storage capacity, allowing for the storage of a significant amount of data.
  • Operating Voltage: It operates at a low voltage range of 1.8V to 5.5V, making it suitable for battery-operated and low-power applications.
  • Interface: The EEPROM utilizes a two-wire serial interface, I²C (Inter-Integrated Circuit), facilitating easy integration into most microcontroller-based systems.
  • Speed: The AT24C32A-10PU-1.8 features a fast data transfer rate with a 10 MHz maximum clock frequency, ensuring swift read and write operations.
  • Package Type: It comes in a PDIP (Plastic Dual In-line Package), which is widely used and favored for its ease of handling and soldering onto printed circuit boards.
  • Write Protect: A hardware write-protect feature is included, which helps to prevent inadvertent data erasure or overwriting.
  • Endurance: The device has a high data retention capability, with a rated endurance of 1 million write cycles and a data retention of 100 years.

Applications

The AT24C32A-10PU-1.8 EEPROM is versatile and can be used in a wide array of applications, including:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive applications
  • Smart cards
  • Personal computers

With its robust design and comprehensive features, the AT24C32A-10PU-1.8 from Microchip Technology is an excellent choice for designers and engineers looking for a reliable and high-performance non-volatile memory solution.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess