EN
  • EN
  • DE

AT24C32D-MEHM-T

Part No AT24C32D-MEHM-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 32KBIT 1MHZ 8XDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Max Frequency 1MHz
Access Time 550ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-XDFN (1.8x2.2)
Win Source Part Number 1018854-AT24C32D-MEHM-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT24C32D-MEHM-T CAD Model

Description

Product Overview: AT24C32D-MEHM-T from Microchip Technology

The AT24C32D-MEHM-T is a high-performance, 32-Kbit Serial EEPROM device from the renowned manufacturer Microchip Technology. This product is designed to offer a robust storage solution for a wide range of applications, from consumer electronics to industrial systems. The AT24C32D-MEHM-T utilizes the I²C (Inter-Integrated Circuit) interface, which ensures straightforward integration with most microcontrollers and processors.

Key Features

  • Memory Size: 32-Kbit (4,096 x 8)
  • Interface Type: I²C (2-wire serial interface)
  • Operating Voltage Range: 1.7V to 5.5V, accommodating a variety of logic levels and system power supplies.
  • Write Protect: A dedicated pin to prevent unintentional writes, enhancing data integrity.
  • Speed: Supports Standard (100 kHz), Fast (400 kHz), and Fast-Plus (1 MHz) I²C modes.
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C.
  • Packaging: Available in an 8-lead TSSOP package, which is suitable for space-constrained applications.
  • Endurance: Capable of 1 million write cycles with a data retention period of 100 years, providing reliable and durable performance.

Applications

The versatility of the AT24C32D-MEHM-T allows it to be used in a variety of applications, such as:

  • Smart cards
  • Portable devices
  • Medical devices
  • Industrial and control systems
  • Automotive applications

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability. The AT24C32D-MEHM-T is backed by Microchip's robust technical support and is compliant with the industry's latest standards for quality assurance. Customers can rest assured that they are receiving a product that not only meets but exceeds industry expectations for performance and longevity.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess