EN
  • EN
  • DE

AT24HC02C-XHM-T

Part No AT24HC02C-XHM-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 2Kb (256 x 8) I²C 8-TSSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name AT24HC02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number AT24HC02C-XHM-TCT, AT24HC02CXHMT, AT24HC02C-XHM-TDKR, AT24HC02C-XHM-TTR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862038-AT24HC02C-XHM-T
Ultra Librarian 3D Model Ultra Librarian AT24HC02C-XHM-T CAD Model

Description

Microchip Technology AT24HC02C-XHM-T EEPROM

The AT24HC02C-XHM-T is a cutting-edge Electrically Erasable Programmable Read-Only Memory (EEPROM) device produced by Microchip Technology, a leader in the semiconductor industry. This high-performance, serial-interface EEPROM offers a storage capacity of 2-Kbit and utilizes the popular I²C (2-wire) interface for communication, making it an ideal choice for a wide range of data storage applications.

The device operates across a voltage range of 1.7V to 5.5V, which allows for flexibility in various system designs and ensures compatibility with both low-voltage and standard-voltage operations. This feature makes the AT24HC02C-XHM-T particularly suitable for battery-operated devices and other portable applications where power efficiency is crucial.

One of the key advantages of the AT24HC02C-XHM-T is its write protect feature, which provides hardware data protection. The entire memory can be write-protected by connecting the WP pin to VCC. This functionality is critical in applications where data integrity is paramount, ensuring that data cannot be inadvertently altered or overwritten.

The AT24HC02C-XHM-T supports both the Standard (100 kHz) and Fast (400 kHz) I²C protocol data transfer rates, thereby offering designers the flexibility to choose the appropriate speed for their specific application. Additionally, its byte and page write capabilities (up to 8 bytes per page) allow for efficient use of the memory, with write cycle times of only 5 ms, enabling fast data storage and updates.

This EEPROM device is available in an 8-pin TSSOP package, denoted by the "-T" suffix in its part number, which is suitable for surface-mount technology (SMT) and is known for its compact footprint. The AT24HC02C-XHM-T is designed for a wide array of applications, including but not limited to consumer electronics, industrial control systems, medical devices, and automotive electronics, where reliable and durable non-volatile memory storage is necessary.

Microchip Technology ensures that the AT24HC02C-XHM-T EEPROM meets the high standards expected for modern electronic components, offering robust performance, data retention, and endurance throughout the product's lifespan.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5750 $51.7500
215+ $0.4718 $101.4370
330+ $0.4570 $150.8100
455+ $0.4423 $201.2465
585+ $0.4275 $250.0875
785+ $0.3833 $300.8905
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess