EN
  • EN
  • DE
  • IT

AT25040A-10TQ-2.7

Part No AT25040A-10TQ-2.7
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 4KBIT SPI 20MHZ 8TSSOP / EEPROM Memory IC 4Kbit SPI 20 MHz 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Bulk
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 512 x 8
Memory Interface SPI
Clock Frequency 20 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number AT25040
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 862044-AT25040A-10TQ-2.7
Ultra Librarian 3D Model Ultra Librarian AT25040A-10TQ-2.7 CAD Model

Description

Microchip Technology's AT25040A-10TQ-2.7 SPI Serial EEPROM

The AT25040A-10TQ-2.7 is a high-performance, 4-Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology's extensive range of non-volatile memory solutions. This component is designed for use in a wide array of applications that require data storage that can endure frequent erasing and reprogramming. The AT25040A operates through the Serial Peripheral Interface (SPI) bus, which ensures high-speed data transfer and seamless integration with a variety of microcontrollers.

One of the key features of the AT25040A-10TQ-2.7 is its low-voltage operation. It can function within a supply voltage range of 2.7V to 5.5V, making it suitable for battery-operated and portable devices where power efficiency is critical. The device also boasts a fast write cycle time of 5 ms, allowing for efficient data handling and storage.

The AT25040A-10TQ-2.7 is available in a compact 8-lead TSSOP package, which is ideal for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable performance even under harsh environmental conditions. The memory is organized as 512 x 8 bits, which can be accessed through the SPI bus interface that supports the standard SPI protocols (0,0) and (1,1).

Additional features of the AT25040A include hardware and software write protection, including write-protect pins and write-disable instructions for device security. The EEPROM also supports a self-timed write cycle with auto-erase, ensuring data integrity during the write process. Moreover, the device has a high endurance of 1 million write cycles and a data retention period of over 100 years, providing a robust storage solution.

In summary, the Microchip Technology AT25040A-10TQ-2.7 EEPROM is a reliable and efficient choice for designers seeking a non-volatile memory component with a small footprint, low power consumption, and high data integrity. Its ease of integration and robust feature set make it a versatile choice for a multitude of applications, from industrial controls to consumer electronics.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 4GBIT PAR 96TWBGA / SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-TWBGA (9x13)
Need more? Email Us
Micron Technology Inc.
IC FLASH 1GBIT PARALLEL 64LBGA
Lowest to $28.2524
Infineon Technologies
IC FRAM 64KBIT I2C 1MHZ 8SOIC
Lowest to $4.1752
Renesas Electronics America
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Lowest to $0.9085
ON Semiconductor
IC FLASH 1MBIT PARALLEL 32PLCC
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 400KHZ 8DIP
Lowest to $0.7995
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 78TWBGA / SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4MBIT PARALLEL 44TSOP II / SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II
Lowest to $21.6215

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $15.5388 $77.6940
11+ $12.7497 $140.2467
16+ $12.3512 $197.6192
22+ $11.9529 $262.9638
28+ $11.5545 $323.5260
38+ $10.3591 $393.6458
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess