The AT25080ANSU27 is a high-performance, 8-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the renowned manufacturer Microchip Technology. This device is specifically designed to meet the demanding storage requirements of modern electronics, providing a reliable and flexible solution for data storage in a wide range of applications.
Key Features
- Memory Size: The AT25080ANSU27 offers 8 Kbits of storage, which is organized as 1024 x 8, allowing for efficient data management and storage solutions.
- Interface Type: This EEPROM utilizes the industry-standard Serial Peripheral Interface (SPI) for communication, ensuring compatibility with a wide array of microcontrollers and processors.
- Operating Voltage: It operates within a voltage range of 2.7V to 5.5V, making it versatile for use in various circuits with different power requirements.
- Operating Temperature: The device is designed to function in a broad temperature range, from -40°C to +85°C, suitable for harsh environmental conditions.
- Packaging: The AT25080ANSU27 comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and easy to solder on a variety of PCBs.
- Write Protect: It features a hardware write-protect pin, which provides an additional layer of data security by preventing accidental data overwrites or erasures.
- Endurance: The EEPROM boasts a high endurance with 1,000,000 write cycles and a data retention period of 100 years, ensuring data stability over an extended period.
Applications
The AT25080ANSU27 is ideal for applications that require low-power, non-volatile data storage. It can be used in various settings, including:
- Industrial and automotive control systems
- Medical devices
- Smart cards
- Portable consumer electronics
- Data logging systems
With its robust design, the AT25080ANSU27 EEPROM from Microchip Technology is a reliable choice for designers and engineers looking for a memory component that offers both performance and durability.