EN
  • EN
  • DE
  • IT

AT25128AW-10SU-1.8

Part No AT25128AW-10SU-1.8
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 128KBIT 20MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Clock Frequency 20MHz
Write Cycle Time - Word, Page 5ms
Memory Interface SPI
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.209", 5.30mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 761958-AT25128AW-10SU-1.8
Popularity Medium
Supply and Demand Status Limited
Family Name AT25128A
Introduction Date July 07, 1997
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AT25128AW-10SU-1.8 CAD Model

Description

Microchip Technology AT25128AW-10SU-1.8 EEPROM

The AT25128AW-10SU-1.8 is a high-performance, 128-Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide reliable data storage solutions across a wide range of applications. This EEPROM operates on a power supply voltage of 1.8V, making it an energy-efficient choice for battery-operated and low-power devices.

Featuring a fast write cycle time of 10 ms, the AT25128AW-10SU-1.8 ensures quick data storage, allowing for efficient write operations. It supports the standard Serial Peripheral Interface (SPI) bus, which facilitates easy integration with most microcontrollers and processors, enhancing its versatility in system design.

The device comes in a compact 8-lead SOIC package, which is suitable for space-constrained applications while providing robustness and reliability. With its wide operating temperature range, the AT25128AW-10SU-1.8 is ideal for industrial and automotive environments where extreme conditions are common.

Key features of the AT25128AW-10SU-1.8 EEPROM include:

  • Memory Size: 128 Kbits (16,384 x 8)
  • Write Cycle Time: 10 ms (max)
  • Operating Voltage: 1.8V
  • Interface Type: SPI
  • Package Type: 8-lead SOIC
  • Operating Temperature Range: -40°C to +85°C
  • Endurance: 1,000,000 write cycles
  • Data Retention: 100 years

With an endurance of 1 million write cycles and a data retention period of 100 years, this EEPROM ensures the longevity and durability of stored data. The AT25128AW-10SU-1.8 is a perfect storage solution for applications that require frequent data updates and long-term data preservation, such as configuration parameters, device calibration data, and user preferences.

Overall, the AT25128AW-10SU-1.8 from Microchip Technology is a top choice for designers looking for a reliable, low-power, and high-performance non-volatile memory solution. Its combination of features and robustness makes it well-suited for a variety of demanding applications in the industrial, automotive, and consumer electronics sectors.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.8736
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.5403
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess