EN
  • EN
  • DE

AT25320B-MAHL-T

Part No AT25320B-MAHL-T
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 32KBIT SPI 20MHZ 8UDFN / EEPROM Memory IC 32Kbit SPI 20 MHz 8-UDFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kbit
Memory Organization 4K x 8
Memory Interface SPI
Clock Frequency 20 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Base Product Number AT25320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1353015-AT25320B-MAHL-T
Ultra Librarian 3D Model Ultra Librarian AT25320B-MAHL-T CAD Model

Description

The AT25320B-MAHL-T is a high-performance, 32K serial EEPROM from Microchip Technology, offering a robust storage solution for a wide array of applications. This particular model utilizes the SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer and simple integration into existing systems.

Key Features

  • Memory Size: 32K (4,096 x 8 bits)
  • Interface Type: Serial SPI (Serial Peripheral Interface)
  • Operating Voltage: 1.8V to 5.5V, accommodating a wide range of power supplies and reducing the need for additional voltage regulation components.
  • High Reliability: With an endurance of 1 million write cycles and a data retention period of 100 years, the AT25320B-MAHL-T is designed for applications requiring long-term data storage.
  • Operating Temperature Range: -40°C to +85°C, making it suitable for use in harsh environments and industrial applications.
  • Packaging: Supplied in an 8-lead MAHL TSSOP package, ensuring compactness and ease of PCB layout design.
  • Self-Timed Write Cycle: Each write operation is automatically timed, and the completion is indicated by the READY/BUSY status signal, eliminating the need for complex software timing algorithms.
  • Write Protect: A hardware write-protect pin provides protection against inadvertent writes, enhancing data security.

Applications

The AT25320B-MAHL-T is versatile and can be used in a variety of applications, including:

  • Industrial and automotive control systems
  • Medical devices
  • Consumer electronics
  • Networking equipment
  • Smart cards

Quality and Support

Microchip Technology is known for its commitment to quality and reliability. The AT25320B-MAHL-T EEPROM comes with the assurance of support from Microchip's global customer service and technical support teams. With its robust feature set and dependable performance, this EEPROM is an excellent choice for designers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8277 $57.9390
175+ $0.6791 $118.8425
265+ $0.6580 $174.3700
365+ $0.6368 $232.4320
470+ $0.6155 $289.2850
630+ $0.5519 $347.6970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,249 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess