EN
  • EN
  • DE

AT25640B-XHL-T

Part No AT25640B-XHL-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64K SPI 20MHZ 8TSSOP / serial electrically-erasable programmable read-only memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Memory Interface SPI
Clock Frequency 20MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Part Number Series AT25640
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804887-AT25640B-XHL-T
Ultra Librarian 3D Model Ultra Librarian AT25640B-XHL-T CAD Model

Description

Microchip Technology AT25640B-XHL-T EEPROM

The AT25640B-XHL-T is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from Microchip Technology, designed to provide reliable data storage over a wide range of applications. This EEPROM device offers a storage capacity of 64-Kbit, enabling users to store configuration settings, calibration data, or small application logs with ease.

Key Features:

  • Density: 64-Kbits of memory space, organized as 8,192 x 8 bits, providing ample storage for a variety of data needs.
  • Interface: SPI (Serial Peripheral Interface) bus compatible, allowing for easy integration with a wide range of microcontrollers and processors.
  • Operating Voltage: 1.8V to 5.5V, making it suitable for both low-power and standard applications.
  • Speed: Fast read and write operations with clock frequencies up to 20 MHz, ensuring quick data access and storage.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Low Power Consumption: Ideal for battery-powered or power-sensitive applications due to its low-power standby and active modes.
  • Write Protect: Hardware data protection feature to prevent accidental data overwrites.
  • Endurance: High endurance with 1 million write cycles and a data retention period of 100 years, guaranteeing long-term data integrity.
  • Package: Available in a compact 8-lead TSSOP package, optimized for space-constrained applications.

The AT25640B-XHL-T is designed to meet the rigorous demands of modern electronic systems, providing designers with a flexible and durable data storage solution. Its compatibility with the SPI interface ensures that it can be easily integrated into existing designs, simplifying the development process. Whether used in industrial control systems, consumer electronics, or automotive applications, the AT25640B-XHL-T EEPROM from Microchip Technology stands out as a reliable choice for non-volatile memory requirements.

You May Also Be Interested in

Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3088 $52.3520
95+ $1.0739 $102.0205
145+ $1.0403 $150.8435
200+ $1.0068 $201.3600
260+ $0.9732 $253.0320
345+ $0.8725 $301.0125
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess