EN
  • EN
  • DE

AT25F512Y4

Part No AT25F512Y4
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992057-AT25F512Y4
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25F512Y4 CAD Model

Description

Microchip Technology's AT25F512Y4 SPI Flash Memory

The AT25F512Y4 is a high-performance, serial interface Flash memory device from the renowned manufacturer Microchip Technology. This compact integrated circuit is designed to provide a reliable storage solution for a wide range of applications, from consumer electronics to industrial systems that require quick and efficient data access.

With a storage capacity of 512 kilobits, the AT25F512Y4 offers ample space for firmware storage, configuration parameters, or any other data that necessitates non-volatile memory. The device operates over a single 2.5V to 3.6V power supply range, making it suitable for low-power operations and battery-powered applications.

The AT25F512Y4 utilizes the industry-standard Serial Peripheral Interface (SPI) for communication, allowing for easy integration into existing designs with minimal additional components. The SPI bus supports high-speed data transfer rates, which is essential for applications that require fast read and write operations to the memory.

One of the key features of the AT25F512Y4 is its sector and block erase capabilities. This allows for greater flexibility in managing the memory content, enabling selective erasure and programming, which can be particularly useful in applications where data needs to be updated frequently without disturbing the remaining content.

The device's robust design includes a wide operating temperature range, ensuring reliable performance even under harsh environmental conditions. Additionally, it comes with built-in security features such as lockable sectors to prevent unauthorized access to sensitive data.

Overall, the AT25F512Y4 from Microchip Technology is a high-quality, versatile Flash memory component that offers designers a combination of performance, reliability, and security. Its small form factor and low power consumption make it an excellent choice for portable and space-constrained applications, while its ease of integration and advanced features ensure it can meet the demands of complex electronic systems.

For further information and detailed specifications, designers and engineers are encouraged to consult the official datasheet and product documentation available on the Microchip Technology website.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess