EN
  • EN
  • DE

AT27C2048-90VC

Part No AT27C2048-90VC
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 2MBIT PARALLEL 40VSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 2Mbit
Memory Organization 128K x 16
Memory Interface Parallel
Access Time 90 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 40-TFSOP (0.488", 12.40mm Width)
Supplier Device Package 40-VSOP
Base Product Number AT27C2048
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Win Source Part Number 565386-AT27C2048-90VC
Ultra Librarian 3D Model Ultra Librarian AT27C2048-90VC CAD Model

Description

Microchip Technology AT27C2048-90VC

The AT27C2048-90VC from Microchip Technology is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a substantial 2 Megabit (2Mbit) storage capacity. This integrated circuit is specifically designed to deliver exceptional reliability and speed, making it an ideal solution for a wide range of applications that require data storage or firmware that can be updated in the field.

With an access time of 90 nanoseconds, the AT27C2048-90VC ensures rapid data retrieval, which is crucial for applications where speed is of the essence. Its fast access time is complemented by a versatile voltage range, operating efficiently at 5V ± 10%. This makes the device flexible for use in various systems without the need for complex power supply solutions.

The AT27C2048-90VC comes in a 44-lead Ceramic Leadless Chip Carrier (CLCC) package, which provides a robust and durable housing for the memory chip, ensuring its longevity and reliability even under harsh conditions. This packaging is suitable for high-density mounting and is widely preferred in space-constrained applications.

One of the key features of the AT27C2048-90VC is its user-friendly programmability. It supports both parallel programming and standard microprocessor-based systems, which allows for easy integration into existing designs without significant hardware changes. This feature streamlines the development process and reduces time-to-market for products incorporating this EEPROM.

Microchip Technology's commitment to quality is evident in the AT27C2048-90VC, as it is designed for long-term data retention and a high number of program/erase cycles. This reliability is essential for applications where data integrity is paramount, such as in industrial control systems, telecommunications, automotive electronics, and medical devices.

In conclusion, the AT27C2048-90VC is a versatile, reliable, and high-speed EEPROM device that offers designers a substantial amount of storage capacity along with the ease of integration, making it a top choice for a multitude of sophisticated electronic applications.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess