EN
  • EN
  • DE

AT27C512R-90PA

Part No AT27C512R-90PA
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PDIP
RoHS Compliant
Win Source Part Number 1221780-AT27C512R-90PA
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT27C512R-90PA CAD Model

Description

The AT27C512R-90PA is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. With its 512Kbit storage capacity, it is ideal for applications requiring data or program storage without the need for frequent updates. This particular model operates at a speed of 90ns, making it suitable for high-speed microprocessor systems.

Key Features

  • Storage Capacity: 512Kbit (64K x 8)
  • Access Time: 90 nanoseconds
  • Package Type: 28-Pin DIP (Dual In-line Package)
  • Operating Voltage: 5V ± 10%
  • Temperature Range: Industrial (-40°C to +85°C)
  • Low Power Consumption: Features standby and active modes for energy efficiency
  • High Reliability: Endurance of 10,000 write cycles and data retention of 10 years
  • Programmable Chip Enable and Output Enable controls

Applications

The AT27C512R-90PA is versatile and can be used in a variety of applications. It is particularly well-suited for the following:

  • Embedded systems for storing firmware or configuration data
  • Telecommunication and networking equipment
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Quality and Support

Microchip Technology is known for its commitment to quality and longevity of its products. The AT27C512R-90PA EEPROM is no exception and comes with the assurance of support and reliability that is synonymous with the Microchip brand. With technical support and comprehensive documentation available, integrating this EEPROM into your design is straightforward.

The AT27C512R-90PA is not just a memory solution but a reliable component designed to meet the stringent requirements of modern electronic systems. Its combination of speed, power efficiency, and storage capacity makes it an excellent choice for designers looking for a dependable non-volatile memory option.

You May Also Be Interested in

Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Conexant Systems
Need more? Email Us
Qualcomm
Lowest to $7.9791
Amd
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Texas Instruments
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess