EN
  • EN
  • DE

AT27LV512A-70RI

Part No AT27LV512A-70RI
Manufacturer Microchip Technology
Catalog EPROM
Description IC OTP 512KBIT 70NS 28SOIC / EPROM OTP 512K-bit 64K x 8 70ns 28-Pin SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 512Kb (64K x 8)
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 28-SOIC (0.342", 8.69mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 768937-AT27LV512A-70RI
Popularity Medium
Supply and Demand Status Limited
Family Name AT27LV512A
Introduction Date May 15, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT27LV512A-70RI CAD Model

Description

Microchip Technology AT27LV512A-70RI EEPROM

The AT27LV512A-70RI is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It boasts a storage capacity of 512 Kilobits and is designed to deliver reliability and durability for a wide range of applications. This EEPROM operates at an industrial temperature range and features a 70ns access time, making it suitable for high-speed operations.

Key Features:

  • Memory Size: 512Kb (64K x 8)
  • Access Time: 70ns, enabling swift data retrieval
  • Single 5V ±10% Supply: Ideal for systems that require a single power source
  • Low Power Consumption: Features typical active read current of 10 mA and standby current of 10 µA, making it energy efficient
  • Temperature Range: Operates reliably in an industrial temperature range of -40°C to +85°C
  • Package: Available in a 32-lead TSOP and 28-lead PLCC packages
  • High Reliability: CMOS and EEPROM technology ensures data retention and endurance
  • Programmable Chip Enable and Output Enable Controls: Offers flexibility in system design
  • Green Product: Compliant with RoHS standards, minimizing the environmental impact

Applications:

The AT27LV512A-70RI is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Telecommunications equipment
  • Automotive electronics
  • Medical devices
  • Consumer electronics

This EEPROM from Microchip Technology is designed for systems that require fast access to data without compromising on power efficiency. With its robust design, the AT27LV512A-70RI is an excellent choice for designers looking to integrate a reliable memory component into their systems. Whether used in complex industrial machines or everyday consumer gadgets, this EEPROM ensures performance and longevity.

For more detailed information, datasheets, and support, visit the official Microchip Technology website or contact their customer support team.

You May Also Be Interested in

STMicroelectronics
EPROM UV 4M-bit 512K x 8 80ns 32-Pin CFDIPW Tube / IC EPROM UV 4MBIT 80NS 32CDIP
Need more? Email Us
Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us
STMicroelectronics
256 Kbit (32Kb x 8) UV EPROM and OTP EPROM
Lowest to $6.8285
Winbond Electronics
256K X 8 ELECTRICALLY ERASABLE EPROM
Lowest to $1.6147
Amd
112dB 192kHz 24-BIT SCH DAC / EPROM UV 128K-bit 16K x 8 200ns 28-Pin CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 1MBIT 70NS 32CDIP
Lowest to $6.1304
STMicroelectronics
IC EPROM UV 512KBIT 150NS 28CDIP
Lowest to $14.7272
Microchip Technology
IC OTP 4MBIT 150NS 32PLCC / EPROM OTP 4M-bit 512K x 8 150ns 32-Pin PLCC
Need more? Email Us
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $7.2280

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess