EN
  • EN
  • DE

AT28C17-15PI

Part No AT28C17-15PI
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 16KBIT PARALLEL 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 1ms
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number AT28C17
Standard Package 14 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565490-AT28C17-15PI
Ultra Librarian 3D Model Ultra Librarian AT28C17-15PI CAD Model

Description

The AT28C17-15PI is a high-performance, 16-Kilobit Parallel EEPROM designed and manufactured by Microchip Technology. It is an ideal memory solution for applications that require fast and reliable non-volatile data storage. This EEPROM operates at a speed of 150 ns, offering swift read and write capabilities suitable for a wide range of computing and industrial tasks.

Key Features

  • Memory Capacity: 16K (2K x 8)
  • Access Time: 150 nanoseconds
  • Operating Voltage: 5V ±10%, which is typical for CMOS ICs, ensuring compatibility with standard logic families.
  • Endurance: 100,000 write cycles, ensuring longevity and reliability for applications that require frequent data updates.
  • Data Retention: Guaranteed for 10 years, providing long-term data security.
  • Package Type: 28-pin PDIP (Plastic Dual In-line Package), which is widely used and easily handled in various circuit board designs.
  • Temperature Range: Industrial grade (-40°C to +85°C), suitable for harsh environmental conditions.

Applications

The AT28C17-15PI is versatile and can be used in various applications, including:

  • Microcontroller-based systems
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics

Technical Specifications

The AT28C17-15PI offers full static operation, with no clock or refreshing required. It supports bi-directional data bus and has separate control pins for chip enable (CE), output enable (OE), and write enable (WE) to control memory operation. It also features hardware data protection by a write protect pin (WP).

With its robust design and reliable performance, the AT28C17-15PI from Microchip Technology stands out as a top choice for designers and engineers looking for a dependable EEPROM solution.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3172 $58.6820
445+ $0.2603 $115.8335
690+ $0.2522 $174.0180
950+ $0.2441 $231.8950
1,225+ $0.2359 $288.9775
1,640+ $0.2115 $346.8600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess