EN
  • EN
  • DE

AT28C256-25FM/883

Part No AT28C256-25FM/883
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT PAR 28FLATPK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 22 Weeks
Features EEPROM Memory IC 256Kb (32K x 8) Parallel 28-Flatpack, Ceramic Bottom-Brazed
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -55°C ~ 125°C (TC)
Mounting Surface Mount
Package 28-CFlatPack
Case / Package 28-Flatpack, Ceramic Bottom-Brazed
Family Name AT28C256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.32.0051
Other Part Number AT28C25625FM883, 2266-AT28C256-25FM/883
Quantity per package 15
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911891-AT28C256-25FM/883
Ultra Librarian 3D Model Ultra Librarian AT28C256-25FM/883 CAD Model

Description

Microchip Technology AT28C256-25FM/883

The AT28C256-25FM/883 is a high-performance 256K (32K x 8) Parallel EEPROM designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model is built for reliability and durability, operating at a military-grade temperature range and offering a robust storage solution for critical applications.

With a 250ns access time, the AT28C256-25FM/883 ensures fast data retrieval, making it an excellent choice for systems that require quick access to non-volatile memory. It is particularly well-suited for applications in the defense, aerospace, and other industries where equipment must perform under extreme conditions and where data integrity is paramount.

One of the key features of this EEPROM is its parallel interface, which allows for simple connection and communication with a wide range of microcontrollers and digital systems. The parallel nature of the interface ensures that data can be transferred quickly and efficiently, reducing the time it takes to read and write information to the chip.

The device operates at a voltage range of 4.5V to 5.5V, making it compatible with many 5V systems and ensuring stable performance even under fluctuating power conditions. The AT28C256-25FM/883 also includes features such as full static operation, no clock or refreshing required, and inputs and outputs are TTL compatible, making integration with existing systems straightforward.

For data security, the AT28C256-25FM/883 includes hardware and software data protection schemes. It also supports industrial and military temperature ranges, assuring reliable operation in harsh environments. The EEPROM comes in a hermetically sealed ceramic package, which provides additional protection against environmental factors such as moisture and dust.

In summary, the AT28C256-25FM/883 from Microchip Technology is a highly reliable and fast parallel EEPROM, designed to meet the stringent requirements of military and industrial applications. Its robustness, coupled with ease of integration, makes it an ideal choice for systems where data integrity and durability are of utmost importance.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess