EN
  • EN
  • DE

AT28C64-20TC

Part No AT28C64-20TC
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 64KBIT PARALLEL 28TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 1ms
Access Time 200 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package 28-TSOP
Base Product Number AT28C64
Standard Package 234 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565536-AT28C64-20TC
Ultra Librarian 3D Model Ultra Librarian AT28C64-20TC CAD Model

Description

Microchip Technology AT28C64-20TC EEPROM

The AT28C64-20TC is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device offers a storage capacity of 64 kilobits and is designed for applications that require fast and flexible non-volatile memory storage.

With an access time of 200 nanoseconds, the AT28C64-20TC provides speedy read operations, making it an ideal choice for performance-critical applications. The chip operates within a temperature range of -40°C to +85°C, ensuring reliability and stability across various environmental conditions. The device comes in a 28-pin Thin Small Outline Package (TSOP) that is suitable for surface mount technology, providing a compact footprint for space-constrained designs.

One of the key features of the AT28C64-20TC is its parallel interface, which allows for simple interfacing with microcontrollers and other digital systems. It supports a 5V power supply, making it compatible with many existing designs without the need for additional voltage conversion hardware.

The AT28C64-20TC is capable of 100,000 write/erase cycles, ensuring a long operational lifespan for applications that require frequent data updates. Furthermore, its data retention is rated at 10 years, guaranteeing the preservation of data over a significant period.

Microchip's AT28C64-20TC is typically used in a variety of applications, including but not limited to, industrial control systems, medical devices, automotive electronics, and consumer electronics. Its robust design and reliability make it a preferred choice for designers and engineers looking for a dependable non-volatile memory solution.

Overall, the AT28C64-20TC EEPROM from Microchip Technology stands out with its fast access time, durability, and ease of use, making it a versatile component for a wide range of electronic products and systems.

You May Also Be Interested in

Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess