EN
  • EN
  • DE

AT29C040A-90TI

Part No AT29C040A-90TI
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 4MBIT PARALLEL 32TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mbit
Memory Organization 512K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 90 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number AT29C040
Standard Package 32 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565632-AT29C040A-90TI
Ultra Librarian 3D Model Ultra Librarian AT29C040A-90TI CAD Model

Description

The AT29C040A-90TI is a high-performance 4-megabit Flash memory component manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product offers a substantial amount of non-volatile memory storage, making it an ideal choice for applications that require data retention after power-off, rapid program loading, or frequent program updates.

Key Features

  • Memory Size: 4 Megabits (512K x 8)
  • Interface Type: Parallel
  • Speed: 90ns read access time
  • Operating Voltage: 5V ± 10% for read and write operations
  • Temperature Range: Industrial (-40°C to +85°C)
  • Packaging: 32-lead, plastic TSOP (Type I)

The device operates from a single 5V power supply and offers a fast read access time of 90ns, which facilitates high-speed microprocessor booting and data access. The AT29C040A-90TI is packaged in a space-saving 32-lead, plastic TSOP (Type I), making it suitable for space-constrained applications.

Performance and Reliability

Microchip Technology's AT29C040A-90TI is designed for high reliability and endurance. The Flash memory cell is rated for a minimum of 10,000 write/erase cycles, ensuring a long operational lifespan for products that require frequent updates. Additionally, data retention is rated at a minimum of 20 years, providing assurance that data will remain intact over an extended period.

Applications

The versatility of the AT29C040A-90TI allows it to be employed across a wide range of applications. It is particularly well-suited for use in embedded systems, telecommunications equipment, industrial control systems, automotive electronics, and any other system that requires high-density, non-volatile memory. Its robust design and reliability make it an excellent choice for mission-critical applications where data integrity and operational uptime are paramount.

Conclusion

The Microchip Technology AT29C040A-90TI Flash memory is an efficient and reliable solution for designers looking to integrate a substantial amount of storage into their systems without compromising on performance. With its fast access time, industrial temperature range, and robust endurance, this memory device is ready to meet the demands of a variety of challenging applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5583 $59.0247
22+ $5.3813 $118.3886
34+ $5.2131 $177.2454
46+ $5.0450 $232.0700
60+ $4.8768 $292.6080
80+ $4.3723 $349.7840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 173 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess