EN
  • EN
  • DE

HCS500-I/P

Part No HCS500-I/P
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOPPING DECODER 8DIP / Code Hopping Decoder 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series KEELOQ®
Package Tube
Product Status Active
Programmable Not Verified
Type Code Hopping Decoder
Applications Remote Secure Access, Keyless Entry
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number HCS500
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 142189-HCS500-I/P
Ultra Librarian 3D Model Ultra Librarian HCS500-I/P CAD Model

Description

The HCS500-I/P is a sophisticated integrated circuit device designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is a part of the KEELOQ® Hopping & Code Hopping Encoders series, renowned for its robust security features and widely used in remote keyless entry (RKE) systems, alarm systems, and various access control applications.

Key Features

  • KEELOQ® Code Hopping Technology: The HCS500-I/P utilizes Microchip's proprietary KEELOQ® encoding technique, which ensures that every transmission is unique, thus providing a high level of security against code grabbing and replay attacks.
  • Programmable 28-bit Serial Number: Users can program a unique serial number into the device, which is an integral part of the encryption algorithm, further enhancing security.
  • 15 Functions with Selectable Toggle or Validity Mode: This feature allows for a versatile application of the device, making it suitable for a wide range of control systems.
  • Low Power Consumption: The HCS500-I/P is designed for battery-operated devices, with a low power consumption that extends the life of the power source.
  • EEPROM Memory: The device includes EEPROM memory for secure storage of keys and configuration data, which can be easily programmed to suit specific application requirements.

Applications

The HCS500-I/P's robust security features make it an ideal choice for a variety of applications that require secure wireless communication. These include:

  • Remote Keyless Entry (RKE) systems for vehicles
  • Garage door openers
  • Gate and home security systems
  • Identity tokens and access control systems

Technical Specifications

Parameter Value Supply Voltage (V<sub>DD) 2.0V to 6.6V Operating Temperature -40°C to +85°C Package Type PDIP Pin Count 8

With its combination of security, flexibility, and low power consumption, the HCS500-I/P from Microchip Technology is a reliable and efficient solution for developers looking to implement secure wireless communication in their systems.

You May Also Be Interested in

Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132
Maxim Integrated
IC CTLR OVP LOW STNDBY 6UDFN
Lowest to $1.8538
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112
Infineon Technologies
Universal System Basis Chip
Need more? Email Us
Infineon Technologies
Lowest to $9.8383
ON Semiconductor
Need more? Email Us
Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887
Maxim Integrated
IC CTLR OVP W/FET 4.56V8-UDFN
Lowest to $8.2109
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess