EN
  • EN
  • DE

AT29C25612LM

Part No AT29C25612LM
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029851-AT29C25612LM
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT29C25612LM CAD Model

Description

The AT29C25612LM from Microchip Technology is a high-performance, 256-kilobit parallel-interface Flash memory component, designed to deliver reliability and speed for a wide range of applications. This device is particularly suited for embedded systems that require quick and efficient non-volatile memory storage.

With its fast read access time and programming speed, the AT29C25612LM is optimized for microprocessor and microcontroller-based systems where efficient data storage is crucial. The memory is organized as 32,768 words of 8 bits each, allowing for a total storage capacity of 256 kilobits. This organization ensures compatibility with a vast array of 8-bit data buses and simplifies the integration into existing architectures.

The AT29C25612LM operates over a wide voltage range, which allows for flexibility in designing power supply systems. Its low-power consumption makes it an ideal choice for battery-operated and power-sensitive applications. Moreover, the device supports industry-standard JEDEC programming algorithms, which ensures ease of programming both in development and production environments.

One of the key features of the AT29C25612LM is its endurance. The Flash memory can withstand a minimum of 10,000 write/erase cycles, ensuring a long operational lifespan for products that undergo frequent data updates. Furthermore, data retention is rated at a minimum of 20 years, providing assurance that information will be preserved over an extended period.

To facilitate easy integration, the AT29C25612LM comes in a 28-pin package that is compatible with the industry-standard footprint. This ensures that the device can be easily fitted into existing PCB designs without the need for significant layout changes.

In summary, the AT29C25612LM from Microchip Technology is a robust, high-speed Flash memory component that offers excellent performance and reliability. Its compatibility with standard programming algorithms and its endurance make it a versatile choice for designers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
ADI Electronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess